EN
  • EN
  • DE

W78E51P-40

Part No W78E51P-40
Manufacturer Winbond Electronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Winbond Electronics
Win Source Part Number 410073-W78E51P-40
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W78E51P-40 CAD Model

Description

The W78E51P-40 is a microcontroller manufactured by Winbond Electronics and is based on the 8051 architecture. The '40' indicates a clock speed of 40 MHz. The presence of 'P' in the name often indicates a specific package or a variation with particular features; the datasheet should be consulted for exact details.

Applications

  • Embedded Control Systems: Utilized in various embedded applications requiring microcontroller functionality.
  • Industrial Control: Used in industrial automation systems for sensor monitoring and control tasks.
  • Consumer Electronics: Integrated into appliances and other consumer products.
  • Instrumentation: Used in measurement and control instruments.
  • Security Systems: Found in basic security devices and alarm systems.

Features

  • 8051 Core: Based on the widely used and well-supported 8051 instruction set.
  • ROM/Flash Memory: Contains on-chip ROM or Flash memory for program storage (check datasheet for type).
  • RAM: Includes RAM for data storage and processing.
  • Timers/Counters: Equipped with timers and counters for timing and counting functions.
  • Serial Interface: Features a UART for serial communication.
  • I/O Ports: Provides multiple programmable I/O ports for interfacing with external devices.
  • Interrupt Capability: Supports interrupt handling for responding to external events.

Benefits

  • Easy Programming: The 8051 core is widely known and well-documented, making it easier to program.
  • Cost-Effective: Offers a good balance of performance and cost.
  • Wide Availability: The 8051 architecture has a large user base and plenty of resources.
  • Versatile: Suitable for a wide range of embedded applications.
  • Reliable Performance: Winbond is a reputable manufacturer, which indicates reliable components.

Additional Details

The W78E51P-40 typically operates at 5V. Package options often include DIP (Dual In-line Package). Verify the precise ROM/Flash and RAM capacities by checking the Winbond datasheet. The 'P' designation might indicate a specific packaging or feature enhancement, so the datasheet provides important information. This device is appropriate for applications that require fundamental to moderate processing capabilities with low to medium complexity.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess