W78LE51P-24

Part No W78LE51P-24
Manufacturer Winbond Electronics
Catalog Embedded - Microcontrollers
Description 8-BIT MTP MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Winbond Electronics
Win Source Part Number 410108-W78LE51P-24
Popularity Medium
Supply and Demand Status Limited

Description

The Winbond Electronics W78LE51P-24 is an embedded microcontroller that offers a high-performance solution for various applications. With its limited supply and demand status, it is a medium-popularity product in the market. This microcontroller is designed to provide a low-power solution with an integrated power management unit. The W78LE51P-24 is ideal for use in various electronic applications, including consumer electronics, industrial control, and automotive systems.

You May Also Be Interested in

NXP
- Microcontroller IC
Need more? Email Us
NXP
- Microcontroller IC
Need more? Email Us
Analog Devices Inc.
IC MCU 16BIT 16KB FLASH 12WLP
Lowest to $0.9420
NXP
IC MCU 8BIT 4KB FLASH 8SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
8051 W78 Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH
Need more? Email Us
NXP
IC MCU 32BIT 4MB FLASH 180TFBGA
Lowest to $9.9306
Microchip Technology
IC MCU 32BIT 1MB FLASH 64QFN
Lowest to $16.7143
NXP
ARM® Cortex®-M4 LPC540xx Microcontroller IC 32-Bit Single-Core 180MHz 4MB (4M x 8) FLASH 180-TFBGA (12x12)
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4444
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0327
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1076
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3875
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7125
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.7777
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3444
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.4584
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2992
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.7534
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2583