EN
  • EN
  • DE

W9412G2CB-6

Part No W9412G2CB-6
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 410429-W9412G2CB-6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W9412G2CB-6 CAD Model

Description

The Winbond W9412G2CB-6 is a high-speed Double Data Rate 2 (DDR2) SDRAM memory chip. It is designed for applications requiring significant memory bandwidth and low latency. This chip is manufactured by Winbond Electronics, a leading global supplier of semiconductor solutions.

Applications

  • Set-top boxes
  • Digital TVs
  • Gaming consoles
  • Networking equipment (routers, switches)
  • Graphics cards

Features

  • 128M x 8 bit organization
  • DDR2 interface with data transfer rates up to 800 Mbps
  • Double data rate architecture; two data transfers per clock cycle
  • Differential clock inputs (CK and /CK)
  • Data mask (DM) for write masking
  • Auto refresh and self-refresh modes
  • Lead-free package
  • RoHS compliant
  • Operating Temperature Range: 0°C to +85°C

Benefits

  • High bandwidth enables smooth video playback and improved gaming performance.
  • Low latency reduces delays in data access, improving overall system responsiveness.
  • Low power consumption contributes to longer battery life in portable devices.
  • The compact package allows for smaller form factor designs.
  • Improved system performance due to fast data transfer rate.
  • Reduced noise due to differential clock inputs.

Additional Details

The W9412G2CB-6 operates at a voltage of 1.8V. It is packaged in a FBGA (Fine-pitch Ball Grid Array) package. The specific speed grade of '-6' indicates a maximum clock frequency capability, usually associated with timings relevant to DDR2-800 operation. Detailed timings (CAS latency, tRCD, tRP, tRAS) should be confirmed via the official Winbond datasheet for this specific part number. This DDR2 SDRAM chip ensures high reliability and performance in various applications, contributing to a superior user experience in multimedia and gaming applications. The device also features on-chip DLL to align DQ and DQS transitions with clock transitions. The auto refresh function provides a convenient way to maintain data integrity without external intervention.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess