EN
  • EN
  • DE

W9425G6DH-6

Part No W9425G6DH-6
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0821+
Reference case TSSOP
Manufacturer Winbond Electronics
Manufacturer Homepage www.winbond.com
Win Source Part Number 750658-W9425G6DH-6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W9425G6DH-6 CAD Model

Description

The W9425G6DH-6 is a 256M x 16 DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) chip manufactured by Winbond Electronics. It is a high-speed memory device commonly used in various electronic systems requiring fast data access and storage.

Applications:

  • Graphics cards: Used as video memory to store textures, framebuffers, and other graphical data.
  • Gaming consoles: Provides the memory needed for fast rendering and processing of game assets.
  • Networking equipment: Used in routers, switches, and other network devices for packet buffering and data storage.
  • Embedded systems: Employed in various embedded applications requiring high-speed memory, such as industrial control systems and medical devices.
  • Computing devices: Used as main memory in older PCs and laptops.

Features:

  • 256M x 16 organization: Offers a large memory capacity for storing data and instructions.
  • DDR2 interface: Provides high-speed data transfer rates.
  • Clock frequency up to 333 MHz: Enables fast memory operation.
  • Double data rate architecture: Transfers data on both rising and falling edges of the clock signal, effectively doubling the data transfer rate.
  • Internal pipelined operation: Improves performance by allowing multiple memory operations to be processed simultaneously.
  • Lead-free and RoHS compliant: Meets environmental regulations.

Benefits:

  • High performance: Delivers fast data access and storage for demanding applications.
  • Large capacity: Provides ample memory space for data and instructions.
  • Low power consumption: Operates efficiently, reducing energy waste.
  • Reliable operation: Ensures stable and dependable performance.
  • Wide availability: Easily sourced from various distributors.

The W9425G6DH-6 is designed to operate at a supply voltage of 1.8V, which helps to reduce power consumption. It supports various operating modes, including read, write, and auto-refresh. The chip also features on-chip termination (ODT) to improve signal integrity and reduce reflections.

Winbond's W9425G6DH-6 provides a high-performance and reliable memory solution for a wide range of electronic devices. Its fast data transfer rates, large capacity, and low power consumption make it an excellent choice for applications requiring high-speed memory access.

Furthermore, Winbond's dedication to quality assurance ensures that the W9425G6DH-6 meets stringent industry standards and undergoes rigorous testing to guarantee its reliability and performance. This commitment to excellence makes it a dependable choice for manufacturers seeking to incorporate high-quality memory solutions into their products.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess