The W9812G6JH-6P is a 128M x 4 bit SDRAM (Synchronous Dynamic Random Access Memory) manufactured by Winbond Electronics. It is a high-speed memory device used for temporary data storage in various electronic systems.
Applications:
- Graphics cards
- Set-top boxes
- Networking devices
- Printers
- Automotive infotainment systems
- Industrial control panels
Features:
- 128M x 4 bit organization: Offers a total memory capacity of 512Mb.
- SDRAM Technology: Provides fast access times and high bandwidth.
- Single 3.3V Power Supply: Simplifies power supply design.
- Clock Frequency: High clock frequency for fast data transfer.
- CAS Latency (CL): Specifies the delay between the read command and the availability of the data.
- Refresh Rate: Standard refresh rate to maintain data integrity.
- Operating Temperature: Standard commercial temperature range.
Benefits:
- High Bandwidth: Enables fast data transfer for demanding applications.
- Large Memory Capacity: Provides ample storage for temporary data.
- Reliable Operation: SDRAM technology ensures data integrity.
- Easy to Use: Standard SDRAM interface simplifies integration.
- Cost-Effective: Provides a good balance of performance and price.
Technical Specifications:
The W9812G6JH-6P operates at 3.3V and is organized as 128M x 4 bits. It's a synchronous DRAM (SDRAM) with a specified clock frequency (check the datasheet for the exact value, likely in the range of 166MHz or higher). The CAS Latency (CL), refresh rate, and other timings are critical parameters and are detailed in the official Winbond datasheet. The package type (likely TSOP or similar) and power consumption details can also be found in the datasheet.