EN
  • EN
  • DE

W9825G6KH-6I

Part No W9825G6KH-6I
Manufacturer Winbond Electronics
Catalog SDRAM
Description IC DRAM 256M PARALLEL 54TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Packaging Tray
Memory Type Volatile
Memory Format DRAM
Technology SDRAM
Memory Size 256Mb (16M x 16)
Memory Interface Parallel
Clock Frequency 166MHz
Access Time 5ns
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 54-TSOP
Supplier Device Package 54-TSOP II
Manufacturer Pack Quantity 108
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806346-W9825G6KH-6I
Ultra Librarian 3D Model Ultra Librarian W9825G6KH-6I CAD Model

Description

The W9825G6KH-6I is a 256M x 16 bit synchronous DRAM (SDRAM) from Winbond Electronics. This SDRAM is designed for high-performance memory applications, offering a data transfer rate of up to 166 MHz. It is available in a 54-pin TSOP (Thin Small Outline Package) and is suitable for use in a variety of electronic devices, including networking equipment, graphics cards, and embedded systems.

Applications:

  • Networking equipment: Used in routers, switches, and other networking devices.
  • Graphics cards: Employed in graphics cards for frame buffer memory.
  • Embedded systems: Suitable for use in embedded systems requiring high-performance memory.
  • Industrial control: Found in industrial control systems and automation equipment.
  • Consumer electronics: Used in set-top boxes, gaming consoles, and other consumer devices.

Features:

  • 256M x 16 bit organization: Provides a large memory capacity.
  • Data transfer rate up to 166 MHz: Supports high-speed data transfer.
  • 54-pin TSOP package: Offers a compact footprint for space-constrained applications.
  • Single 3.3V power supply: Simplifies power supply design.
  • RoHS compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • High performance: The high data transfer rate ensures fast memory access.
  • Large memory capacity: The 256M x 16 bit organization provides ample memory space.
  • Compact size: The TSOP package allows for high-density circuit designs.
  • Simplified power supply: The single 3.3V power supply reduces design complexity.
  • Cost-effective solution: Offers a balance of performance and affordability.

Additional Details:

The W9825G6KH-6I operates from a single 3.3V power supply and is designed to operate within a temperature range of 0°C to +70°C. It supports burst read and write operations and includes features such as auto precharge and power-down mode for low power consumption. The TSOP package has dimensions appropriate for surface mount assembly and offers good heat dissipation characteristics. The refresh rate is specified to maintain data integrity.

You May Also Be Interested in

Samsung
GDDR7 28Gb/s 512Mx32 (16Gb)
Lowest to $76.5624
Micron Technology Inc.
IC DRAM 16GBIT 2.133GHZ 200WFBGA
Lowest to $135.3384
Samsung
LPDDR5X-8533 x32 (64Gb)
Lowest to $95.0599
Micron Technology Inc.
256Mbit 3V~3.6V 133MHz VFBGA-54(8x14) Memory (ICs) RoHS
Lowest to $19.3534
Samsung
LPDDR4-4266 256Mx32 (8Gb)
Lowest to $58.2090
Winbond Electronics
IC SDRAM 256MBIT 166MHZ 54TSOP
Lowest to $6.8873
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Kioxia America, Inc.
IC FLASH 1TBIT EMMC 153FBGA
Lowest to $138.0000
Micron Technology Inc.
IC DRAM 128GBIT PAR 441TFBGA
Lowest to $624.1792

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0286 $54.1716
12+ $8.4572 $101.4864
19+ $8.1715 $155.2585
27+ $7.6001 $205.2027
35+ $7.3143 $256.0005
43+ $7.0286 $302.2298
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess