EN
  • EN
  • DE

WEH001602AWPP5N00300

Part No WEH001602AWPP5N00300
Manufacturer WINSTAR Display Co., Ltd.
Catalog Display Modules - LCD, OLED Character and Numeric
Description 16x2 COB OLED Character Display
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Number of Characters 32.0
Display Format 16 x 2
Character Format 5 x 8 Dots
Display Type OLED
Display Mode Passive
Outline L x W x H 80.00mm x 36.00mm x 10.00mm
Viewing Area 66.00mm L x 16.00mm W
Backlight Without Backlight
Voltage - Supply 4.8V ~ 5.3V
Dot Size 0.55mm W x 0.65mm H
Interface SPI
Controller Type WS0010-TX
Operating Temperature -40°C ~ 80°C
Background Color White
Ultra Librarian 3D Model Ultra Librarian WEH001602AWPP5N00300 CAD Model

Description

NULL

You May Also Be Interested in

Newhaven
LCD MOD 40DIG 20X2 TRANSFLCT WHT
Need more? Email Us
Lumex Opto/Components Inc.
LCD MOD 4DIG 4 X 1 TRANSFLECTIVE
Need more? Email Us
Lumex Opto/Components Inc.
LCD MOD 3DIG 3 X 1 TRANSFLECTIVE
Need more? Email Us
Newhaven
LCD MOD 16 DIG 8 X 2 REFLECTIVE
Need more? Email Us
Newhaven
OLED MODULE 32DIG 16 X 2 PASSIVE
Need more? Email Us
Newhaven
OLED MODULE 32DIG 16 X 2 PASSIVE
Need more? Email Us
Lumex Opto/Components Inc.
LCD MOD 32 DIG 16 X 2 REFLECTIVE
Need more? Email Us
Display Visions
LCD MOD 48DIG 16 X 3 TRANSMISSIV
Need more? Email Us
Newhaven
LCD MOD 40DIG 20X2 TRANSFLCT WHT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess