EN
  • EN
  • DE
  • IT

WM8532GEFL

Part No WM8532GEFL
Manufacturer Wolfson Microelectronics plc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Wolfson Microelectronics plc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842328-WM8532GEFL
Ultra Librarian 3D Model Ultra Librarian WM8532GEFL CAD Model

Description

The WM8532GEFL is a high-performance stereo audio codec from Wolfson Microelectronics (now Cirrus Logic). This codec is designed for portable audio applications where power consumption and space are critical considerations. It integrates a stereo ADC (Analog-to-Digital Converter) and a stereo DAC (Digital-to-Analog Converter), along with various supporting features to ensure high-quality audio playback and recording.

Applications:

  • Portable media players
  • Mobile phones
  • Digital voice recorders
  • USB audio devices
  • Gaming consoles

Features:

  • Stereo ADC and DAC: Provides high-fidelity audio conversion for both recording and playback.
  • Low Power Consumption: Optimized for battery-powered devices, extending battery life.
  • Integrated Headphone Amplifier: Drives headphones directly, reducing the need for external components.
  • Digital Volume Control: Allows precise adjustment of audio levels.
  • Microphone Bias: Supplies power to external microphones, simplifying system design.
  • Flexible Digital Interface: Supports various audio data formats and sampling rates.
  • Compact Package: Minimizes board space requirements.

Benefits:

  • High Audio Quality: Ensures clear and accurate audio reproduction, enhancing the user experience.
  • Extended Battery Life: Reduces power drain, allowing for longer usage periods in portable devices.
  • Simplified System Design: Integrates multiple functions into a single chip, reducing component count and board size.
  • Cost-Effective Solution: Provides a complete audio solution at a competitive price.
  • Versatile Application: Suitable for a wide range of portable audio devices.

Additional Details:

The WM8532GEFL supports various audio data formats, including I2S, PCM, and TDM. It also features a programmable gain amplifier (PGA) for both the ADC and DAC, allowing for flexible signal conditioning. The integrated headphone amplifier is capable of driving a wide range of headphone impedances. This audio codec operates from a single 3.3V power supply, further simplifying system design and reducing power consumption. The device is typically available in a small QFN (Quad Flat No-leads) package, making it ideal for space-constrained applications. Further technical specs can be found on the datasheet provided by Cirrus Logic.

You May Also Be Interested in

Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3051 $67.8306
13+ $9.2770 $120.6010
20+ $8.9871 $179.7420
27+ $8.6972 $234.8244
35+ $8.4072 $294.2520
46+ $7.5375 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess