EN
  • EN
  • DE

MMBD717CW

Part No MMBD717CW
Manufacturer Won-Top Electronics
Catalog Diodes, Rectifiers - Arrays
Description SURFACE MOUNT SCHOTTKY BARRIER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Won-Top Electronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831150-MMBD717CW
Ultra Librarian 3D Model Ultra Librarian MMBD717CW CAD Model

Description

The MMBD717CW is a dual common cathode high-speed switching diode manufactured by Won-Top Electronics. This diode is designed for applications that require fast switching speeds and low capacitance. The common cathode configuration allows for simplified circuit designs in certain applications, such as voltage clamping and signal isolation.

Applications:

  • High-speed switching circuits
  • Voltage clamping circuits
  • Signal isolation
  • Clipping circuits
  • Protection circuits

Features:

  • Dual Diode Configuration: Integrates two diodes in a single package for space-saving designs.
  • Common Cathode Configuration: Simplifies circuit design for certain applications.
  • Fast Switching Speed: Provides fast reverse recovery time for high-frequency operation.
  • Low Capacitance: Minimizes signal distortion in high-frequency circuits.
  • Surface Mount Package: Enables automated assembly and compact PCB layouts.

Benefits:

  • Reduced Component Count: Dual diode configuration lowers the number of components required.
  • Simplified Circuit Layout: Common cathode simplifies certain circuit designs.
  • Improved Switching Performance: Fast switching speed improves the efficiency of circuits.
  • Enhanced Signal Integrity: Low capacitance minimizes signal distortion.
  • Compact Design: Surface mount package allows for smaller product designs.

Technical Specifications:

The MMBD717CW features a reverse voltage (Vr) of 85V, a forward current (If) of 200mA per diode, and a reverse recovery time (trr) typically around 4 ns. It has a junction capacitance of approximately 4 pF. It operates over a temperature range of -55°C to +150°C. The device is packaged in a SOT-323 package. It's optimized for high-speed switching applications where space is at a premium.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess