EN
  • EN
  • DE

NCE65T1K2F

Part No NCE65T1K2F
Manufacturer Wuxi
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081677-NCE65T1K2F
Categories OEM Parts(M-N)
Manufacturer Wuxi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCE65T1K2F CAD Model

Description

The NCE65T1K2F is an N-Channel enhancement mode power MOSFET from Wuxi NCE Power Semiconductor. It is designed for high-efficiency switching applications with a focus on low on-resistance and fast switching speeds. This MOSFET is suitable for a wide range of power management and control circuits.

Applications

  • Synchronous Rectification
  • DC-DC Converters
  • Power Adapters
  • LED Lighting
  • Motor Control

Features

  • N-Channel Enhancement Mode MOSFET
  • Low On-Resistance: RDS(on) = 1.2Ω (typical) @ VGS = 10V
  • Fast Switching Speed
  • Low Gate Charge
  • Avalanche Rated
  • Lead-Free and RoHS Compliant

Benefits

  • High Efficiency: Low RDS(on) reduces conduction losses, improving overall efficiency in power conversion applications.
  • Reduced Heat Dissipation: Lower on-resistance results in less heat generation, simplifying thermal management and enhancing system reliability.
  • Fast Switching: Enables higher frequency operation, leading to smaller component sizes and improved transient response.
  • Reliable Operation: Avalanche rating provides robustness against voltage transients and inductive kickback.
  • Environmentally Friendly: Lead-free and RoHS compliant, meeting environmental regulations.

Additional Details

The NCE65T1K2F is typically available in a TO-251 or TO-252 package for efficient heat dissipation. It is designed to operate within specified voltage and current limits; exceeding these limits can cause device failure. Refer to the manufacturer's datasheet for detailed specifications, application notes, and recommended operating conditions. Proper gate drive circuitry is essential for achieving optimal performance and preventing device damage.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3500 $50.7500
305+ $0.3279 $100.0095
475+ $0.3168 $150.4800
680+ $0.2947 $200.3960
885+ $0.2836 $250.9860
1,105+ $0.2725 $301.1125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess