EN
  • EN
  • DE

PN8016SSC-R1B

Part No PN8016SSC-R1B
Manufacturer Wuxi
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959522-PN8016SSC-R1B
Categories OEM Parts(O-R)
Manufacturer Wuxi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PN8016SSC-R1B CAD Model

Description

The PN8016SSC-R1B is a highly integrated off-line power switch IC with built-in high voltage power MOSFET. It features constant voltage (CV) and constant current (CC) control, ideal for charger applications. This IC simplifies the design of power supplies by reducing the number of external components, leading to cost-effective and compact solutions.

Applications:

  • Cell phone chargers
  • Tablet chargers
  • Power adapters for portable devices
  • LED lighting power supplies
  • Standby power supplies

Features:

  • Built-in high voltage power MOSFET
  • Constant Voltage (CV) and Constant Current (CC) control
  • Primary-side regulation (PSR) without opto-coupler
  • Excellent protection features: over-voltage protection (OVP), over-current protection (OCP), over-temperature protection (OTP), short-circuit protection (SCP)
  • High efficiency and low standby power consumption
  • Built-in soft start function
  • Frequency jittering for improved EMI performance

Benefits:

  • Reduced BOM cost due to fewer external components
  • Simplified power supply design
  • High efficiency operation reduces heat dissipation
  • Enhanced reliability due to comprehensive protection features
  • Compact solution size
  • Improved EMI performance

Additional Details:

The PN8016SSC-R1B utilizes a primary-side regulation (PSR) control scheme, eliminating the need for an opto-coupler, further reducing component count and cost. The built-in soft-start function minimizes stress on components during startup. It's designed for demanding applications requiring a robust and efficient power supply solution. The frequency jittering technique employed minimizes EMI emissions, simplifying compliance with regulatory standards. Specific technical specifications, such as input voltage range, output voltage and current capabilities, switching frequency, and operating temperature range, can be found in the manufacturer's datasheet.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us
Yageo
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Texas Instruments
Need more? Email Us
Intel
Lowest to $18.4668

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2335 $50.2025
525+ $0.1916 $100.5900
810+ $0.1856 $150.3360
1,115+ $0.1796 $200.2540
1,445+ $0.1736 $250.8520
1,930+ $0.1557 $300.5010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 165,985 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess