The X1243S8 is a 4K EEPROM with Block Lock Protection manufactured by Xicor Inc. (now Renesas Electronics). It offers non-volatile memory storage with the added security feature of block lock protection, making it suitable for applications requiring data integrity and protection against unauthorized modification.
Applications:
- Data Logging: Used to store data from sensors and other devices in industrial and environmental monitoring systems.
- Configuration Storage: Stores configuration settings for embedded systems and electronic devices.
- Security Systems: Used to store access codes and other security-related information.
- Calibration Data Storage: Stores calibration data for sensors and other measuring instruments.
- User Profiles: Used for storing user profiles and preferences in consumer electronics devices.
Features:
- 4K EEPROM: Provides 4K bits of non-volatile memory storage.
- Block Lock Protection: Protects specific memory blocks from being overwritten.
- Serial Interface: Communicates with a microcontroller using a serial interface (typically SPI or I2C).
- Low Power Consumption: Minimizes power consumption in standby mode.
- Wide Operating Voltage Range: Operates from a wide range of supply voltages.
- Endurance: 1,000,000 data changes per byte.
Benefits:
- Non-Volatile Storage: Retains data even when power is removed.
- Data Protection: Block lock protection prevents unauthorized modification of critical data.
- Easy to Use: Simple serial interface allows for easy integration into embedded systems.
- Low Power Consumption: Minimizes power consumption in battery-powered applications.
- Reliable Storage: Provides reliable data storage for critical applications.
Additional Details:
The X1243S8 typically uses an 8-pin package (SOIC or DIP). The block lock protection feature allows specific memory blocks to be permanently write-protected. The device has a typical write cycle time of approximately 5ms. It is important to consult the datasheet for the specific serial interface (SPI or I2C) and memory map details. Data retention is generally specified to be over 10 years.