EN
  • EN
  • DE

X24645S8-2.7

Part No X24645S8-2.7
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1008309-X24645S8-2.7
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X24645S8-2.7 CAD Model

Description

The Xicor X24645S8-2.7 is a 64K EEPROM (Electrically Erasable Programmable Read-Only Memory) device. This non-volatile memory is designed for storing configuration data, calibration parameters, and other information that needs to be retained even when power is removed. The X24645S8-2.7 features a serial interface, making it suitable for applications with limited I/O pins.

Applications

  • Consumer Electronics: Used in TVs, set-top boxes, and other consumer electronics for storing settings and user preferences.
  • Industrial Control Systems: Employed in industrial equipment for storing calibration data and configuration parameters.
  • Medical Devices: Integrated into medical instruments for storing device settings and patient data.
  • Automotive Electronics: Used in automotive systems for storing vehicle identification numbers (VINs) and other critical data.
  • Networking Equipment: Utilized in routers and switches for storing configuration files and firmware.

Features

  • 64K EEPROM: Provides 64 kilobits of non-volatile memory for data storage.
  • Serial Interface: Uses a simple serial interface (typically I2C or SPI) for easy connection to microcontrollers.
  • Low Voltage Operation: Operates at 2.7V, making it suitable for low-power applications.
  • Write Protection: Includes write protection features to prevent accidental data corruption.
  • Endurance: Offers high endurance, allowing for a large number of write/erase cycles.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Simple Interface: Easy to interface with microcontrollers using a serial interface.
  • Low Power Consumption: Reduces power consumption in battery-powered devices.
  • Data Protection: Protects data from accidental overwriting or corruption.
  • Long Lifespan: Provides reliable data storage over a long period of time.

Additional Details

The X24645S8-2.7 is typically packaged in an 8-pin SOIC or DIP package. It requires a single 2.7V power supply. The device includes features such as page write mode and self-timed write cycles. It is designed to operate over a wide temperature range. The EEPROM cell structure is optimized for high endurance and data retention.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess