The X25043PI is a CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) device manufactured by Xicor Inc. It's designed for storing and retrieving relatively small amounts of data in a non-volatile manner, meaning the data is retained even when power is removed. This makes it suitable for applications where persistent storage of configuration settings, calibration data, or other critical information is required.
Applications
- Storing configuration settings in electronic devices.
- Calibration data storage in instrumentation and control systems.
- Serial number storage for identification purposes.
- Data logging applications in embedded systems.
- Storage of user preferences in consumer electronics.
Features
- 4K (512 x 8) bits of EEPROM.
- Serial Peripheral Interface (SPI) for communication.
- Self-timed write cycle.
- Low-voltage operation.
- High reliability and endurance.
- Write protect feature to prevent accidental data corruption.
- 8-Pin PDIP Package.
Benefits
- Non-volatile data storage: Retains data even when power is off, ensuring data persistence.
- Easy to interface: SPI interface simplifies integration with microcontrollers and other digital systems.
- Low power consumption: Suitable for battery-powered applications.
- Reliable data storage: High endurance and write protect feature ensure data integrity.
- Compact size: Small package allows for easy integration into space-constrained designs.
- Cost-effective: Provides a low-cost solution for non-volatile data storage.
The X25043PI operates over a wide voltage range, making it compatible with various microcontrollers and digital systems. Its SPI interface supports standard SPI clock speeds, allowing for fast and efficient data transfer. The self-timed write cycle simplifies the write operation and reduces the burden on the host microcontroller. The device also includes a write protect feature, which prevents accidental data corruption during system operation. This EEPROM is commonly used in applications where infrequent updates are needed, due to the limited number of write cycles supported. Typical endurance is 100,000 write cycles per byte.