EN
  • EN
  • DE

R3064XL-10CS48C

Part No R3064XL-10CS48C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 64MC 9.1NS 48CSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tray
Status Active
Programmable Type In System Programmable (min 1K program/erase cycles)
Delay Time tpd(1) Max 9.1ns
Voltage Supply - Internal 3 V to 3.6 V
Number of Logic Elements/Blocks 4
Number of Macrocells 64
Number of Gates 1500
Number of I/O 40
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 48-CSBGA (7x7)
Win Source Part Number 210487-R3064XL-10CS48C
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3064XL-10CS48C CAD Model

Description

The Xilinx Inc. R3064XL-10CS48C is an integrated circuit designed for embedded applications.

  • I/O Pins: It has 40 I/O pins.
  • Programming: is programmable in-system, with a minimum of 1K program/erase cycles.
  • Gates: The device has 1500 gates.
  • Delay Time: a delay time tpd(1) max of 9.1ns.
  • Voltage: It operates @ a voltage between 3V and 3.6V.
  • Package: comes in a 48-CSBGA (7x7) package.
  • Temperature Rating: is rated for operation between 0°C and 70°C (TA).
  • REACH Regulations: The device is not affected by REACH regulations.
  • ROHS Compliance: ROHS3 compliant.
  • Application: is commonly used in integrated circuits applications.

You May Also Be Interested in

Broadcom Limited
18M QDR NSE
Need more? Email Us
Altera
IC CPLD 128MC 12NS 144TQFP
Need more? Email Us
Altera
UV PLD CQCC28 /
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 320MC 10NS 208QFP
Need more? Email Us
Infineon Technologies
IC CPLD 32MC 7.5NS 44TQFP
Need more? Email Us
Broadcom Limited
9MB QDR IIPC
Need more? Email Us
Altera
IC CPLD 256MC 7.5NS 208QFP
Lowest to $3.4638
Lattice Semiconductor Corporation
IC CPLD 64MC 15NS 100TQFP
Need more? Email Us
Altera
IC CPLD 256MC 10NS 208QFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.3108 $91.3108
2+ $74.9225 $149.8450
3+ $72.5814 $217.7442
4+ $70.2402 $280.9608
5+ $67.8978 $339.4890
6+ $60.8743 $365.2458
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess