EN
  • EN
  • DE

X1765EJC

Part No X1765EJC
Manufacturer Xilinx Inc.
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Win Source Part Number 403685-X1765EJC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X1765EJC CAD Model

Description

The Xilinx X1765EJC is a programmable Read-Only Memory (PROM) device, specifically part of Xilinx's configuration memory family. These PROMs are designed to store the configuration data for Xilinx Field-Programmable Gate Arrays (FPGAs). The X1765EJC ensures reliable and efficient loading of the FPGA's configuration at power-up, enabling the FPGA to perform its intended function.

Applications

  • FPGA Configuration: Used to store the configuration bitstream for Xilinx FPGAs.
  • Embedded Systems: Employed in embedded systems requiring non-volatile storage of configuration or boot code.
  • Telecommunications Equipment: Integrated into telecom hardware to configure FPGAs for signal processing and routing.
  • Industrial Automation: Used in industrial control systems for FPGA configuration in programmable logic controllers (PLCs) and other automation devices.
  • Aerospace and Defense: Applied in aerospace and defense systems for configuration storage in mission-critical FPGA-based applications.

Features

  • Non-Volatile Storage: Retains data even when power is removed.
  • High Capacity: Offers sufficient storage for complex FPGA configurations. The X1765 likely denotes a 64K or 64 kilobyte memory chip, but this would need confirming with a datasheet.
  • Fast Configuration Loading: Enables quick loading of the FPGA configuration at power-up.
  • Serial Interface: Typically uses a serial interface for communication with the FPGA.
  • Low Power Consumption: Designed for low power operation to minimize energy usage.
  • Reliable Performance: Provides reliable storage and retrieval of configuration data, ensuring stable FPGA operation.

Benefits

  • Simplified FPGA Configuration: Streamlines the process of configuring FPGAs, reducing development time and effort.
  • Robust Operation: Ensures that the FPGA is correctly configured at power-up, leading to stable and predictable system behavior.
  • Increased System Reliability: Reduces the risk of configuration errors, improving the overall reliability of the system.
  • Flexibility: Allows for easy updates and modifications to the FPGA configuration, providing flexibility in system design.
  • Cost-Effective Solution: Provides a cost-effective solution for storing FPGA configuration data compared to other memory technologies.

Additional Details

The X1765EJC is often available in a variety of packages, including PLCC and DIP. The precise speed and voltage specifications will vary depending on the exact manufacturing date and batch. Datasheets from Xilinx should be consulted for definitive information on any specific units. Proper handling during soldering and assembly is essential to maintain the integrity of the device.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Lowest to $1.6320
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess