EN
  • EN
  • DE

STR-Z1508

Part No STR-Z1508
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348182-STR-Z1508
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STR-Z1508 CAD Model

Description

The STR-Z1508 is a self-oscillating switching regulator IC manufactured by Sanken Electric. It's part of the STR-Z series, known for simplifying power supply design by integrating the power MOSFET and control circuitry. This IC is designed for various cost-sensitive power supply applications.

Applications:

  • Power supplies for CRT Televisions
  • Power supplies for set-top boxes
  • Power supplies for DVD players
  • Auxiliary power supplies in consumer electronics
  • Standby power supplies

Features:

  • Self-Oscillating Operation: Minimizes external component requirements for simplified designs.
  • Integrated Power MOSFET: Reduces component count and board space.
  • Built-in Protection Circuits: Includes Overcurrent Protection (OCP), Overvoltage Protection (OVP), and Thermal Shutdown (TSD).
  • Low Startup Current: Reduces power consumption during startup.
  • Soft-Start Function: Limits inrush current, reducing stress on components during startup.

Benefits:

  • Cost-Effective: Reduces overall cost due to fewer external components.
  • Simplified Design: Easier to implement due to minimal external circuitry.
  • High Reliability: Integrated protection functions ensure reliable operation.
  • Compact Size: Enables smaller and more compact power supply designs.

Additional Details:

The STR-Z1508 simplifies power supply design with its self-oscillating nature and integrated power MOSFET. Protection circuits are included to ensure safe and reliable operation. For detailed electrical specifications such as input voltage range, output power, switching frequency, and protection thresholds, the official Sanken datasheet should be consulted. The datasheet also includes recommended external components and layout guidelines to achieve optimal performance.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess