EN
  • EN
  • DE

XC17256EDD8M

Part No XC17256EDD8M
Manufacturer Xilinx Inc.
Catalog Electronic Wholesale
Description Low-power CMOS EPROM process
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Win Source Part Number 1281451-XC17256EDD8M
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC17256EDD8M CAD Model

Description

The XC17256EDD8M is a 256K-bit Serial Configuration PROM (programmable read-only memory) from Xilinx. It's designed to store configuration data for Xilinx FPGAs (Field-Programmable Gate Arrays). These PROMs are essential for loading the programmed logic design into the FPGA upon power-up, enabling the FPGA to perform its intended function. The EDD8 designates the package type, which is a plastic dual-in-line.

Applications

  • Configuration memory for Xilinx FPGAs
  • Bootloaders for embedded systems
  • Storage of firmware or software in electronic devices
  • Data storage in applications where non-volatility is required
  • Industrial control systems

Features

  • 256K-bit storage capacity
  • Serial interface for configuration data transfer
  • Low power consumption
  • Non-volatile memory (data retained without power)
  • In-system programmability
  • Enduring program storage (high reliability)

Benefits

  • Easy FPGA configuration: Provides a simple and reliable method to configure Xilinx FPGAs.
  • Reduced system complexity: Serial interface minimizes the number of pins required, simplifying board layout.
  • Low power operation: Extends battery life in portable devices.
  • Data retention: Ensures the FPGA configuration is maintained even when power is removed.
  • Flexible design changes: Allows for easy modification of the FPGA configuration without requiring physical replacement of the memory device.

Additional Details

The XC17256EDD8M is a crucial component for systems utilizing Xilinx FPGAs. It provides a non-volatile storage solution for the FPGA configuration data, ensuring that the FPGA is properly initialized upon power-up. The serial interface simplifies the design process, reducing the number of required pins and minimizing board space. The PROM is designed for in-system programmability, allowing for easy updates and modifications to the FPGA configuration. The device is programmed using a Xilinx programmer. For detailed information regarding programming procedures, timing specifications, and electrical characteristics, refer to the official Xilinx datasheet for the XC17256E series. The reliability and enduring storage capability of this PROM are essential for ensuring the long-term stability and functionality of FPGA-based systems. The DD8 package type typically refers to a DIP (Dual In-line Package) with 8 leads. This part is considered obsolete and may be harder to source than newer configuration PROMs from Xilinx. The XC17256EDD8M ensures that the programmed logic design is reliably loaded into the FPGA upon power-up, enabling it to perform its intended functions in diverse applications, from telecommunications to industrial automation.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Maxim Integrated
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Semtech Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
Altera
Need more? Email Us
Renesas Electronics America
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $977.4437 $977.4437
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess