EN
  • EN
  • DE

XC1765DPC20C

Part No XC1765DPC20C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105195-XC1765DPC20C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC1765DPC20C CAD Model

Description

The Xilinx XC1765DPC20C is an in-system programmable read-only memory (ISP PROM) configuration device designed to store configuration data for Xilinx Field-Programmable Gate Arrays (FPGAs). It is part of the XC1700D family, offering a cost-effective and reliable solution for FPGA configuration with a 64K bit storage capacity.

Applications:

  • FPGA Configuration: Specifically designed for configuring Xilinx FPGAs, ensuring proper operation.
  • Embedded Systems: Used in various embedded systems requiring reliable non-volatile storage.
  • Telecommunications Equipment: Found in telecom infrastructure for managing FPGA configurations.
  • Industrial Automation: Employed in industrial control systems where FPGA-based logic is essential.
  • Aerospace and Defense: Utilized in applications demanding high reliability in configuration storage.

Features:

  • In-System Programmable: Allows for convenient programming and reprogramming directly on the board.
  • Non-Volatile Storage: Retains configuration data even when power is removed, enhancing reliability.
  • Fast Programming: Facilitates quick configuration loading, minimizing system startup time.
  • Low Power Consumption: Designed for low power operation, making it suitable for power-sensitive applications.
  • Compact Package: Comes in a PC20 package, ideal for designs with limited space.

Benefits:

  • Simplified FPGA Configuration: Simplifies the FPGA configuration process, reducing design complexity and potential errors.
  • Flexibility: Enables easy updates and modifications to FPGA designs without needing to replace hardware.
  • Reliability: Provides dependable storage of configuration data, reducing the risk of system malfunction.
  • Cost-Effectiveness: Offers a budget-friendly solution for configuring FPGAs compared to other memory options.
  • Reduced Development Time: Accelerates development cycles by streamlining the configuration process.

Additional Details:

The XC1765DPC20C provides 64K bits of storage capacity. It supports serial configuration of Xilinx FPGAs. It is designed to operate over the commercial temperature range. The PC20 package is a plastic leaded chip carrier (PLCC) with 20 pins. This part offers a dependable way to program Xilinx FPGAs directly on the circuit board.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess