Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105198-XC17S20PC
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC17S20PC CAD Model

Description

The XC17S20PC is a low-power PROM device from Xilinx Inc.

  • Category: OEM Parts(T-Z)
  • Popularity: low
  • Supply and Demand Status: currently in shortage
  • RoHS Regulations: non-compliant
  • Win Source Part Number: 1105198-XC17S20PC

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ECAD model for T74LS92B1
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TA31273FN(EL)
Lucent
Need more? Email Us
ECAD model for T-51421VSC1
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TA78M09F(TE16L1,NQ
Siemens
Operational Amplifier, 2 Func, 7000uV Offset-Max, BIPolar, PDIP8
Need more? Email Us
ECAD model for TAE2453A
Texas Instruments
Need more? Email Us
ECAD model for TAS5182X1
STMicroelectronics
Need more? Email Us
ECAD model for T635800
Infineon Technologies
Contact for details
Need more? Email Us
ECAD model for TAIFUN6036TA1
Panjit
Diode Rectifier Bridge Single 800V 0.8A 4-Pin Micro DIP Plastic T/R
Need more? Email Us
ECAD model for TB8S-08_R2_00001

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention