EN
  • EN
  • DE

XC2C64-7VQ44C

Part No XC2C64-7VQ44C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 412447-XC2C64-7VQ44C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2C64-7VQ44C CAD Model

Description

The XC2C64-7VQ44C is a Complex Programmable Logic Device (CPLD) from Xilinx, part of the CoolRunner-II family. This device is known for its low power consumption and high performance, making it suitable for a wide range of applications. The '7' in the part number typically indicates the speed grade, and 'C' indicates the commercial temperature range.

Applications:

  • Glue Logic Replacement: Replacing traditional glue logic components with a flexible and programmable solution.
  • Interface Bridging: Bridging between different interface standards and protocols.
  • Custom Logic Implementation: Implementing custom logic functions for specific application requirements.
  • Embedded Systems Control: Providing control logic for embedded systems applications.
  • Consumer Electronics: Used in various consumer electronics devices for control and interface functionality.

Features:

  • 64 Macrocells: Offers 64 macrocells for implementing combinatorial and sequential logic functions.
  • Global Clocking: Provides a global clock network for synchronous designs.
  • In-System Programmability (ISP): Supports in-system programming for easy design updates and modifications.
  • Fast Propagation Delay: Features a fast propagation delay for high-speed performance.
  • Low Power Consumption: Designed for low power applications, making it suitable for battery-powered devices.
  • 44-Pin VQFP Package: Comes in a 44-pin VQFP (Very Thin Quad Flat Pack) package.
  • Advanced I/O Support: Offers advanced I/O features for flexible interfacing with other components.

Benefits:

  • Flexibility: Enables flexible implementation of various digital logic functions.
  • Low Power: Reduces power consumption, extending battery life in portable applications.
  • High Performance: Delivers high-speed performance for demanding applications.
  • Cost-Effective: Provides a cost-effective solution for digital logic design.
  • Easy to Use: Simple to program and integrate into existing systems.
  • Small Footprint: The VQFP package allows for efficient use of board space.

Additional Details:

The XC2C64-7VQ44C typically operates at a core voltage of 1.8V or 3.3V. The device supports a commercial temperature range (0°C to 70°C). Programming is usually done via JTAG. The compact VQFP package is suitable for space-constrained applications. More detailed specifications and programming information can be found in the Xilinx CoolRunner-II family datasheet.

You May Also Be Interested in

Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $1.6817
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $1.3537
Lattice Semiconductor Corporation
SPLD GAL Family 8 Macro Cells 50MHz 5V 24-Pin CDIP
Lowest to $563.0625
Amd
IC CPLD 256MC 10.8NS 208QFP /
Lowest to $14.6408
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20DIP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 24DIP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 24DIP
Lowest to $24.6490

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess