EN
  • EN
  • DE

XC2S100E-7FT256C

Part No XC2S100E-7FT256C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412457-XC2S100E-7FT256C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2S100E-7FT256C CAD Model

Description

The Xilinx XC2S100E-7FT256C is a Spartan-IIE family FPGA (Field-Programmable Gate Array). As an enhancement to the Spartan-II family, the Spartan-IIE series offers improved performance and features while maintaining a cost-effective design. This device is packaged in a Fine-Pitch Thin Quad Flat Pack (FTQFP) with 256 pins. The 'C' indicates a commercial temperature grade.

Applications

  • Image Processing: Employed in applications such as video surveillance, machine vision, and medical imaging.
  • Data Communication: Used in high-speed data transmission systems, network interfaces, and wireless communication devices.
  • Industrial Control: Integrated into programmable logic controllers (PLCs), motor control systems, and robotics.
  • Consumer Electronics: Found in set-top boxes, DVD players, and digital cameras.
  • Instrumentation: Utilized in test and measurement equipment for data acquisition and signal processing.

Features

  • High Logic Density: Provides a large number of logic cells for implementing complex digital circuits.
  • Flexible I/O Interface: Supports a wide range of I/O standards for interfacing with various devices.
  • On-Chip Memory Resources: Includes block RAM and distributed RAM for efficient data storage and retrieval.
  • Advanced Clock Management: Features Digital Clock Managers (DCMs) for precise clock control and synchronization.
  • Low Power Consumption: Designed for low power operation in portable and embedded applications.
  • Fine-Pitch Packaging: The FTQFP package provides a compact footprint and excellent thermal performance.

Benefits

  • High Performance: Delivers enhanced processing power for demanding applications.
  • Integration: Allows for the integration of multiple functions into a single device.
  • Reduced System Cost: Offers a cost-effective solution for high-performance applications.
  • Faster Development Time: Simplifies design and verification with comprehensive development tools.
  • Compact Design: The FTQFP package allows for smaller and more compact system designs.

Additional Details

The XC2S100E-7FT256C operates at a core voltage of typically 1.8V or 2.5V, depending on the configuration. The '-7' in the part number indicates a specific speed grade, which is typically faster than '-6'. The FT256 package offers a balance between size and I/O count. This FPGA is well-suited for applications requiring a combination of high performance, integration, and a compact form factor.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess