EN
  • EN
  • DE

XC2S200PQ208AMS

Part No XC2S200PQ208AMS
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1032569-XC2S200PQ208AMS
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC2S200PQ208AMS CAD Model

Description

The XC2S200PQ208AMS is a Spartan-II series Field-Programmable Gate Array (FPGA) from Xilinx. It is designed for a wide range of applications, offering a balance of performance, cost, and power consumption. The device is known for its flexibility and ability to be reconfigured to implement custom logic circuits.

Applications

  • Digital signal processing (DSP)
  • Embedded systems
  • Image processing
  • Networking equipment
  • Industrial control systems

Features

  • 200,000 system gates: Provides a substantial amount of logic resources for complex designs.
  • Versatile I/O capabilities: Supports a wide range of I/O standards and configurations.
  • On-chip RAM: Includes block RAM for data storage.
  • Clock management: Features digital clock managers (DCMs) for clock synthesis and management.
  • System-level features: Includes support for JTAG boundary scan testing and configuration.
  • Low power consumption: Optimized for low-power operation.
  • PQ208 package: 208-pin Plastic Quad Flat Pack.
  • Advanced process technology: Manufactured using a state-of-the-art process technology.

Benefits

  • Flexibility: Can be reconfigured to implement different logic functions.
  • Performance: Provides high-speed performance for demanding applications.
  • Cost-effectiveness: Offers a cost-effective solution for custom logic implementation.
  • Fast time-to-market: Allows for rapid prototyping and development.
  • Reduced power consumption: Minimizes power dissipation for energy-efficient designs.

Additional Details

The XC2S200PQ208AMS requires an external configuration memory to store the configuration bitstream. The device is programmed using Xilinx's development tools, such as ISE. The architecture consists of Configurable Logic Blocks (CLBs), I/O Blocks (IOBs), and routing resources. Detailed specifications, including timing parameters, power consumption, and pinout information, are available in the Xilinx Spartan-II FPGA family datasheet. The FPGA is configured using a bitstream that defines the interconnections and logic functions within the device. The device supports various configuration modes, including JTAG, serial, and parallel. The 'AMS' suffix typically refers to specific speed grade and temperature range specifications. Designers use Hardware Description Languages (HDLs) like VHDL or Verilog to describe the desired logic functions and the Xilinx tools synthesize and implement these designs onto the FPGA.

You May Also Be Interested in

Agere Systems
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess