EN
  • EN
  • DE

XC2V2000-4FF896I

Part No XC2V2000-4FF896I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 624 I/O 896FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 624 1032192 896-BBGA, FCBGA
Manufacturer Xilinx Inc.
Series Virtex®-II
Package Tray
Part Status Obsolete
Number of I/O 624
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 896-BBGA, FCBGA
Case / Package 896-FCBGA (31x31)
Family Name XC2V2000
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Quantity per package 27
Popularity High
Supply and Demand Status Balance
Win Source Part Number 939238-XC2V2000-4FF896I
Ultra Librarian 3D Model Ultra Librarian XC2V2000-4FF896I CAD Model

Description

The XC2V2000-4FF896I is a Virtex-II series FPGA from Xilinx. This FPGA is designed for high-performance digital applications, providing a balance of speed, logic density, and flexibility. The device is packaged in a Flip-Chip Fine-Pitch Ball Grid Array (FF896) package, providing a compact footprint for integration in space-constrained applications. The 'I' designation typically denotes an industrial temperature range.

Applications:

  • Telecommunications: Implemented in base stations, routers, and switches for high-speed data processing, channel coding, and signal modulation/demodulation.
  • Image and Video Processing: Used in video codecs, image recognition systems, and medical imaging equipment for real-time processing and analysis.
  • Industrial Automation: Deployed in programmable logic controllers (PLCs) and industrial robots for precise motor control, sensor data acquisition, and machine vision.
  • Automotive Systems: Integrated in advanced driver-assistance systems (ADAS) and infotainment systems for image processing, sensor fusion, and real-time control.
  • Aerospace and Defense: Utilized in radar systems, electronic warfare systems, and communication satellites for high-speed signal processing and data encryption.

Features:

  • High Logic Density: Provides a large number of programmable logic resources for implementing complex digital designs.
  • Embedded Memory: Includes on-chip block RAM for high-speed data storage and retrieval, reducing the need for external memory.
  • Flexible I/O: Supports a wide range of I/O standards, enabling seamless integration with various external devices and peripherals.
  • Clock Management: Features advanced clock management circuitry for generating and distributing clock signals with low jitter and skew.
  • High-Speed Serial Interfaces: Integrates high-speed serial transceivers for supporting various communication protocols, such as Gigabit Ethernet and Serial RapidIO.

Benefits:

  • Reduced Development Time: Allows for rapid prototyping and development of complex digital systems.
  • Increased System Performance: Enables the implementation of high-performance algorithms and architectures.
  • Enhanced Flexibility: Offers a high degree of programmability, allowing for customization and adaptation to changing requirements.
  • Lower Power Consumption: Optimizes power consumption through advanced power management techniques.
  • Improved System Reliability: Provides robust and reliable performance in harsh environments.

Additional Details:

The XC2V2000-4FF896I features 2,150,400 system gates. It has 80,640 logic cells. The available distributed RAM is 829,440 bits. This device offers 640 available I/O pins, offering considerable flexibility in interfacing with external components. The core voltage operates at 1.5V. The speed grade is -4.

You May Also Be Interested in

Microchip Technology
IC FPGA 200 I/O 324CSBGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Microchip Technology
IC FPGA 574 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 80000 GATES
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 73 I/O 100TQFP
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess