EN
  • EN
  • DE

XC2V250-5FG256C

Part No XC2V250-5FG256C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412524-XC2V250-5FG256C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2V250-5FG256C CAD Model

Description

The Xilinx XC2V250-5FG256C is a Field-Programmable Gate Array (FPGA) from the Virtex-II family. This device offers a programmable platform for implementing custom digital logic circuits, providing a balance of logic density, memory resources, and high-speed capabilities. It is well-suited for a variety of applications requiring flexible hardware solutions.

Applications:

  • Digital Signal Processing (DSP): Implemented in audio processing, video encoding/decoding, and communication systems.
  • Embedded Systems: Used in industrial control, motor control, and robotics applications.
  • Image Processing: Employed in machine vision systems, medical imaging, and video surveillance.
  • Networking: Utilized in network interface cards (NICs) and other networking equipment.
  • Instrumentation: Integrated into test and measurement equipment for data acquisition and signal analysis.

Features:

  • System Gates: Provides approximately 250,000 system gates for implementing digital logic functions.
  • Logic Cells: Contains a number of configurable logic cells for implementing custom circuits.
  • Block RAM: Incorporates on-chip block RAM for data storage and buffering.
  • Digital Clock Managers (DCMs): Features DCMs for clock frequency synthesis and management.
  • I/O Pins: Offers user-definable I/O pins for interfacing with external devices.
  • Package Type: Packaged in a 256-pin Fine-Pitch Ball Grid Array (FG256).
  • Speed Grade: Operates at a -5 speed grade, indicating a specific performance level within the Virtex-II family.

Benefits:

  • Flexibility: Programmable logic allows for customization and adaptation to specific application requirements.
  • Performance: Offers adequate performance for a range of embedded and signal processing applications.
  • Integration: Combines logic, memory, and clock management resources on a single chip.
  • Rapid Prototyping: Enables quick design cycles and iterations.
  • Cost-Effectiveness: Provides a cost-optimized solution for designs of moderate complexity.

Additional Details:

The XC2V250-5FG256C is fabricated using advanced CMOS process technology. It supports various I/O standards and is supported by the Xilinx ISE design suite. The FG256 package offers a compact and reliable interconnect solution. The -5 speed grade denotes a performance level within the Virtex-II product range. Further details regarding memory capacity and I/O counts can be found in the device datasheet. This FPGA is a good choice for applications needing a balance of programmability, performance, and size.

You May Also Be Interested in

Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.5698 $87.5698
2+ $71.8514 $143.7028
3+ $69.6061 $208.8183
4+ $67.3608 $269.4432
5+ $65.1154 $325.5770
6+ $58.3795 $350.2770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess