EN
  • EN
  • DE

XC3030-70PG84C

Part No XC3030-70PG84C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412563-XC3030-70PG84C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3030-70PG84C CAD Model

Description

The XC3030-70PG84C is a Field-Programmable Gate Array (FPGA) from Xilinx's XC3000 family. It provides a versatile platform for implementing custom digital circuits. The device's architecture features Configurable Logic Blocks (CLBs) interconnected by a programmable interconnect network, allowing designers to adapt the device to specific application requirements.

Applications

  • Digital System Prototyping: Used to prototype and validate digital designs before ASIC implementation.
  • Custom Logic Implementation: Enables the creation of unique logic functions not available in standard logic.
  • Glue Logic Replacement: Replaces discrete logic components, reducing board footprint and enhancing reliability.
  • State Machine Design: Well-suited for complex state machine implementations.
  • Data Processing and Control Systems: Applicable in a wide range of data processing and control applications.

Features

  • Configurable Logic Blocks (CLBs): The fundamental logic elements of the FPGA, offering flexible logic implementation.
  • Programmable Interconnect Matrix: Facilitates signal routing between CLBs.
  • Input/Output Blocks (IOBs): Provide the interface between the FPGA and external devices.
  • 84-Pin Plastic Grid Array (PGA) package: Offers a robust and reliable connection to the circuit board.
  • 70 MHz maximum operating frequency: Specifies the maximum clock speed for reliable operation.
  • On-chip memory elements: Enables the implementation of small memory buffers and registers within the FPGA.

Benefits

  • Flexibility and Reconfigurability: The FPGA can be reprogrammed multiple times, allowing for design modifications and updates without hardware replacement.
  • Reduced Time-to-Market: Accelerated prototyping and development cycles compared to traditional ASIC design.
  • Lower Development Costs: Eliminates the need for expensive mask sets and fabrication processes.
  • Customization: Supports highly customized logic functions tailored to specific requirements.
  • System Integration: Reduces board space and improves system reliability by integrating multiple functions into a single device.

Additional Details

The XC3030-70PG84C operates with a 5V power supply. The '70' in the part number denotes a speed grade of 70 MHz. The PG84 refers to the Plastic Grid Array (PGA) package with 84 pins. The 'C' designates the commercial temperature range. The FPGA is typically configured using an external configuration memory or via a JTAG interface.

You May Also Be Interested in

Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Microchip Technology
IC FPGA 200 I/O 324CSBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256FTBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess