EN
  • EN
  • DE

XC3042-50PC84C

Part No XC3042-50PC84C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Field-Programmable Gate Array, 144 Cell, 84 Pin, Plastic, PLCC Field-Programmable Gate Array, 144 Cell, 84 Pin,...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105261-XC3042-50PC84C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3042-50PC84C CAD Model

Description

The XC3042-50PC84C is a Field-Programmable Gate Array (FPGA) manufactured by Xilinx Inc., part of the XC3000 family. This FPGA offers a configurable platform for implementing custom digital logic circuits. The '-50' likely represents a speed grade indication for a propagation delay, while the 'PC84C' denotes a Plastic Carrier package with 84 pins and a commercial temperature range.

Applications:

  • Digital Signal Processing (DSP): Implements custom DSP algorithms for audio, video, and image processing.
  • Data Acquisition Systems: Used in data acquisition systems for high-speed data capture and processing.
  • Industrial Control: Controls industrial processes and equipment.
  • Networking: Implements network protocols and interfaces.
  • Embedded Systems: Integrates custom logic into embedded systems.

Features:

  • Configurable Logic Blocks (CLBs): Contains an array of CLBs that can be configured to implement a wide range of logic functions.
  • Input/Output Blocks (IOBs): Provides programmable I/O pins for interfacing with external devices.
  • Programmable Interconnect: Features a flexible interconnect network that allows for routing signals between CLBs and IOBs.
  • Static RAM (SRAM) Configuration: Uses SRAM cells to store the configuration data, allowing for in-system reprogrammability.
  • 84-Pin Package: The PC84 package offers a compact form factor with a sufficient number of I/O pins.

Benefits:

  • Flexibility: Can be reconfigured to implement different logic functions, adapting to changing requirements.
  • Rapid Prototyping: Facilitates rapid prototyping of digital designs before committing to a fixed ASIC.
  • Cost-Effectiveness: Provides a cost-effective solution for low to medium volume applications.
  • Reprogrammability: Enables design changes and bug fixes without requiring hardware modifications.
  • Reduced Development Time: Significantly shortens development time compared to traditional ASIC design.

The XC3042-50PC84C is designed to operate within a commercial temperature range. It requires a specific supply voltage for operation; refer to the Xilinx datasheet for precise voltage and current requirements. The '50' in the part number indicates a certain speed performance level; consult the datasheet for detailed timing specifications. Design and configuration are typically performed using Xilinx's development tools, such as ISE, which provide design entry, simulation, and programming capabilities. Its density makes it suitable for medium-complexity applications.

You May Also Be Interested in

Taiwan Semiconductor
V REG -8V, 7908, TO-220-3; Voltage regulator type: Negative Fixed; Voltage, input max: -10V; Voltage, output max:...
Need more? Email Us
Infineon Technologies
Contact for details
Need more? Email Us
TE Connectivity
HK4/0-004-F,WITH ONE SLOT SCREW / Female Insert 4+Ground Position Screw
Need more? Email Us
Texas Instruments
Current Mode PWM Controller 2A 1000kHz 20-Pin CLLCC Tube
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $0.2359
Taiwan Semiconductor
Need more? Email Us
Mini-Circuits
RF Mixer, 2 to 600 MHz, SMT
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 600V 4A 4-Pin Case TS-4K Tube
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess