EN
  • EN
  • DE

XC3090-100CQ164C

Part No XC3090-100CQ164C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1018052-XC3090-100CQ164C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3090-100CQ164C CAD Model

Description

The XC3090-100CQ164C is a Field-Programmable Gate Array (FPGA) from Xilinx's XC3000 series. This FPGA is a versatile and configurable integrated circuit that allows designers to implement custom digital logic circuits. It features a Configurable Logic Block (CLB) architecture interconnected by programmable routing resources, enabling the creation of complex digital systems. The device is packaged in a 164-pin Ceramic Quad Flat Pack (CQFP).

Applications:

  • Prototyping digital circuits
  • Implementing custom logic functions
  • Replacing discrete logic components
  • Implementing state machines
  • Data processing and signal processing
  • Embedded systems

Features:

  • Configurable Logic Blocks (CLBs) for implementing logic functions
  • Programmable interconnect resources for routing signals
  • Input/Output Blocks (IOBs) for interfacing with external devices
  • Static RAM (SRAM) based configuration
  • On-chip clock management
  • 164-pin CQFP package
  • Operating Voltage: 5V

Benefits:

  • Flexibility and configurability allow for rapid prototyping and design changes.
  • High integration reduces component count and board space.
  • SRAM-based configuration enables easy reprogramming and design iterations.
  • Programmable interconnect provides flexibility in routing signals and optimizing performance.
  • Cost-effective solution for implementing custom digital logic circuits.

Technical Specifications:

The XC3090-100CQ164C features approximately 3200 gates of equivalent logic. The -100 speed grade indicates a maximum operating frequency of 100 MHz. The device utilizes SRAM cells to store the configuration data, which is loaded upon power-up. The operating voltage is 5V. The 164-pin CQFP package provides a robust and reliable connection to the printed circuit board. Detailed information on the CLB architecture, routing resources, and timing characteristics can be found in the Xilinx XC3000 series datasheet.

You May Also Be Interested in

Mini-Circuits
RF Mixer, 2 to 600 MHz, SMT
Need more? Email Us
Taiwan Semiconductor
4A 200V Standard Bridge Rectifier
Need more? Email Us
Panasonic
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Mini-Circuits
Lowest to $21.3456
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Flexible Surface Mount Board Stacking Header, 2.00 mm Pitch
Need more? Email Us
Toshiba Semiconductor and Storage
High Frequency Switching Power Transistors 230V/1A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess