EN
  • EN
  • DE

TS374CDTSOP39

Part No TS374CDTSOP39
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101296-TS374CDTSOP39
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TS374CDTSOP39 CAD Model

Description

The TS374CDTSOP39 is a high-precision quad comparator designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is part of the TS374 series and is housed in a compact TSOP-39 package, making it suitable for space-constrained applications.

Key Features

  • Low Power Consumption: The TS374CDTSOP39 is designed for applications that require minimal power usage, making it ideal for battery-operated devices.
  • High Input Impedance: With high input impedance, the comparator ensures minimal disturbance to the input signal, preserving signal integrity.
  • Wide Supply Voltage Range: This device can operate with a supply voltage range from 2.7V to 16V, providing flexibility in various circuit designs.
  • Precision Operation: The TS374CDTSOP39 offers precise voltage comparison capabilities, which is critical for sensitive electronics that require accurate monitoring and control.
  • Low Output Saturation Voltage: The comparator features low output saturation voltage, which enhances its performance in digital circuits.
  • Fast Response Time: With a quick response to input changes, the TS374CDTSOP39 is suitable for applications that require rapid switching.

Applications

The TS374CDTSOP39 is versatile and can be used in a wide range of applications, including:

  • Control systems
  • Logic voltage translation
  • Battery chargers
  • Window comparators
  • Level shifters
  • Automotive electronics
  • Alarm and monitoring systems

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability. The TS374CDTSOP39 is built to meet high industry standards, ensuring robust performance in even the most demanding environments. Each device undergoes rigorous testing to guarantee optimal functionality and longevity.

Conclusion

The TS374CDTSOP39 from STMicroelectronics is a high-quality, low-power quad comparator that offers precision, speed, and flexibility. Its compact TSOP-39 package makes it an excellent choice for applications where space is at a premium, without compromising on performance. Whether used in industrial control systems, consumer electronics, or automotive applications, the TS374CDTSOP39 delivers the reliability and efficiency expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess