EN
  • EN
  • DE

TDA8540N

Part No TDA8540N
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Description Quad 4-CHANNEL Audio/video Switch PDIP20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098927-TDA8540N
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA8540N CAD Model

Description

The TDA8540N is a cutting-edge audio amplifier integrated circuit (IC) produced by NXP Semiconductors, a leader in the industry known for their high-quality and reliable components. This IC is designed to deliver exceptional audio performance for automotive and consumer audio applications, where space constraints and power efficiency are critical considerations.

Key Features

  • Audio Amplification: The TDA8540N is a powerful audio amplifier capable of driving speakers with excellent sound quality. It is designed to handle a wide range of audio frequencies, providing a rich and immersive listening experience.
  • High Efficiency: With its advanced design, the TDA8540N operates with high efficiency, which minimizes power loss and heat generation. This makes it an ideal choice for applications where energy consumption is a concern.
  • Low Distortion: The IC ensures low levels of harmonic distortion, ensuring that the audio output is clear and precise, which is essential for high-fidelity audio systems.
  • Compact Form Factor: The TDA8540N comes in a compact package, making it easy to integrate into space-constrained designs without compromising on performance.

Applications

The TDA8540N is versatile and can be used in a variety of applications, including:

  • Car audio systems
  • Home theater systems
  • Portable audio devices
  • Public address systems

Technical Specifications

Parameter Value
Supply Voltage Typically 14.4V
Output Power Up to 1W (depending on conditions)
Total Harmonic Distortion (THD) Low
Package Compact

The TDA8540N by NXP Semiconductors is a testament to the company's commitment to providing high-quality audio solutions. Its robust design and impressive technical specifications make it an excellent choice for any audio amplification requirement.

You May Also Be Interested in

Agere Systems
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess