EN
  • EN
  • DE

ATXMEGA32C3-AU

Part No ATXMEGA32C3-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 32KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 50
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.6V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TQFP
Supplier Device Package 64-TQFP (14x14)
Part Number Series ATXMEGA32
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808996-ATXMEGA32C3-AU
Ultra Librarian 3D Model Ultra Librarian ATXMEGA32C3-AU CAD Model

Description

The ATXMEGA32C3-AU is a high-performance, low-power 8/16-bit microcontroller from Microchip Technology, designed to offer a perfect balance between processing power and energy efficiency for a wide array of applications. This microcontroller is based on the AVR® XMEGA® C3 family and is particularly well-suited for industrial, consumer, and home automation markets where smart control and communication tasks are required.

Key Features

  • CPU Speed: The ATXMEGA32C3-AU operates at a maximum frequency of 32MHz, providing swift and efficient processing capabilities for complex tasks.
  • Advanced Memory: Equipped with 32KB of in-system self-programmable flash, 4KB of boot code section, 1KB EEPROM, and 4KB SRAM, it offers ample space for robust applications.
  • High-Performance Peripherals: It includes a range of peripherals such as four-channel DMA controller, eight-channel event system, and a multi-function timer/counters, enhancing its multitasking abilities.
  • Power Efficiency: The microcontroller features picoPower® technology, which ensures low power consumption even at high speeds, making it ideal for battery-operated devices.
  • Analog Features: It comes with 12-bit resolution analog-to-digital and digital-to-analog converters, along with analog comparators, providing precise measurement and control capabilities.
  • Communication Interfaces: A variety of communication options are available, including USART, SPI, I2C interface, and USB Full-speed Device, ensuring versatility in connecting with other systems and peripherals.
  • Packages: The ATXMEGA32C3-AU is available in a 64-pin TQFP package, offering a compact solution for space-constrained applications.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, ensuring reliability in extreme conditions.

Applications

This microcontroller is ideal for applications requiring sophisticated control systems, such as:

  • Home automation and security systems
  • Industrial control systems
  • Medical devices
  • Automotive applications
  • Consumer electronics

The ATXMEGA32C3-AU from Microchip Technology offers a powerful combination of performance, memory, peripherals, and efficiency, making it a versatile choice for developers looking to create advanced and reliable systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4591 $51.6411
50+ $2.0177 $100.8850
77+ $1.9546 $150.5042
106+ $1.8916 $200.5096
137+ $1.8285 $250.5045
183+ $1.6394 $300.0102
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess