The UTT25P10L is a P-Channel enhancement mode MOSFET manufactured by VBsemi. It is designed for power management and load switching applications where efficiency and low on-resistance are critical.
Applications
- Load Switching
- Power Management in Portable Devices
- DC-DC Converters
- Battery Management Systems
Features
- P-Channel Enhancement Mode
- Low On-Resistance: RDS(on) = [search for specific value from datasheet] @ VGS = -4.5V
- Low Gate Charge
- Fast Switching Speed
- Lead-Free / RoHS Compliant
- Surface Mount Technology
Benefits
- Increased Efficiency: Low on-resistance minimizes power loss during switching.
- Extended Battery Life: Ideal for portable devices due to its low power consumption.
- Simplified Design: Easy to integrate into various circuits.
- Environmentally Friendly: Lead-free and RoHS compliant.
- Compact Size: Surface mount package allows for smaller and denser designs.
Additional Details
The UTT25P10L's key electrical characteristics include a drain-source voltage (VDS) rating of [search for specific value from datasheet], a gate-source voltage (VGS) rating of [search for specific value from datasheet], and a continuous drain current (ID) rating of [search for specific value from datasheet]. The device is typically supplied in a SOT-23 package. It’s designed for low voltage, low current applications where efficiency is paramount. The precise RDS(on) value and other detailed specifications should be verified from the official VBsemi datasheet for the UTT25P10L.
The gate threshold voltage is [search for specific value from datasheet], ensuring that the MOSFET turns on fully at the specified gate voltage. Its thermal resistance from junction to ambient is [search for specific value from datasheet].