EN
  • EN
  • DE

GM68020H-BE

Part No GM68020H-BE
Manufacturer STMicroelectronics
Catalog Custom Parts (E - I)
Description DisplayPort receiver IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1184328-GM68020H-BE
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GM68020H-BE CAD Model

Description

The GM68020H-BE is a state-of-the-art integrated circuit from STMicroelectronics, designed to cater to the demanding needs of modern electronic applications. This product stands out for its robustness and versatility, making it an ideal choice for a wide range of industrial, automotive, and consumer electronics.

Key Features

  • High Performance: The GM68020H-BE is built for speed and efficiency, ensuring that electronic systems can handle complex tasks with ease.
  • Advanced Technology: Utilizing the latest advancements in semiconductor design, this product offers superior functionality and reliability.
  • Energy Efficient: Designed with power conservation in mind, the GM68020H-BE minimizes energy consumption, making it suitable for battery-powered devices.
  • Compact Size: Its small form factor allows for integration into space-constrained applications without sacrificing performance.

Applications

The versatility of the GM68020H-BE enables its use in a variety of applications, including:

  • Industrial automation systems
  • Automotive control units
  • Consumer electronics
  • Communication infrastructure
  • Internet of Things (IoT) devices

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the GM68020H-BE is no exception. Each unit is rigorously tested to ensure it meets the highest standards of performance and reliability. With its robust design, the GM68020H-BE is built to withstand harsh environments and deliver consistent performance over its operational lifespan.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the GM68020H-BE datasheet. This document provides in-depth information on electrical characteristics, pin configurations, timing diagrams, and application notes to facilitate seamless integration into your designs.

With the GM68020H-BE, STMicroelectronics continues its legacy of providing innovative semiconductor solutions that empower the electronics of tomorrow.

You May Also Be Interested in

Mingtek
Lowest to $1.3456
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Crouse-Hinds
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
Panasonic
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess