The NXP N74F377D is a high-performance integrated circuit that belongs to the family of advanced octal D-type flip-flops. This device is designed to provide optimal performance in a wide range of applications requiring the storage and retrieval of data bits. Each flip-flop has a direct clear input and is edge-triggered, which allows for synchronous state changes when the clock input is provided.
Key Features
- Edge-Triggered D-type Flip-Flops: The N74F377D consists of eight edge-triggered flip-flops, making it ideal for employment in systems that require precise timing and synchronization.
- Direct Clear Inputs: Each flip-flop comes with a direct clear input, ensuring that the stored information can be quickly and efficiently erased when necessary.
- Wide Operating Voltage Range: This device operates over a wide voltage range, accommodating various power supply requirements and ensuring compatibility with a multitude of other logic families.
- High-Speed Operation: The N74F377D is designed for high-speed operation, which is crucial for applications that demand rapid data processing and high-frequency clocking.
- Low Power Consumption: Despite its high-speed capabilities, the N74F377D maintains low power consumption, making it suitable for power-sensitive applications.
Applications
The NXP N74F377D is versatile and can be used in various applications, including:
- Computer Systems
- Data Storage Devices
- Communication Systems
- Industrial Control Systems
- Instrumentation
Technical Specifications
The N74F377D operates within a temperature range of -40°C to +85°C, ensuring reliable performance across diverse environmental conditions. The device is packaged in a 20-pin SO (small outline) package, which is well-suited for space-constrained applications.
Quality and Reliability
NXP is known for its commitment to quality, and the N74F377D is no exception. This product is manufactured using state-of-the-art technology and stringent quality control processes, ensuring high reliability and performance consistency. It is a testament to NXP's dedication to providing industry-leading solutions that meet the demands of modern electronic systems.