EN
  • EN
  • DE

TS4984IQTQFN16

Part No TS4984IQTQFN16
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101312-TS4984IQTQFN16
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TS4984IQTQFN16 CAD Model

Description

The TS4984IQTQFN16 is a cutting-edge audio amplifier integrated circuit brought to you by STMicroelectronics, a global semiconductor leader known for its innovative approach to microelectronics. This compact and efficient chip is designed to deliver high-quality audio performance in a wide range of consumer electronic applications.

Key Features

  • Output Power: The TS4984IQTQFN16 is capable of driving 1.2W of continuous RMS power into a 16Ω load with 5V power supply, ensuring loud and clear sound reproduction.
  • Efficiency: Its high power efficiency makes it an ideal choice for portable and battery-powered devices, where extended operational time is crucial.
  • Audio Quality: With its low distortion and noise, the TS4984IQTQFN16 provides an excellent audio experience, preserving the integrity of the audio signal.
  • Advanced Technology: The device employs a filter-free class D architecture, reducing the need for external filters and minimizing the number of external components required.
  • Compact Form Factor: Housed in a QFN16 (Quad Flat No-leads) package, it occupies minimal board space, which is essential for space-constrained applications.

Applications

The TS4984IQTQFN16 is versatile and can be used in a variety of devices, including:

  • Mobile phones and tablets
  • Portable media players
  • Handheld gaming consoles
  • Laptop and desktop computers
  • Portable speakers and docking stations

Technical Specifications

Parameter Value
Output Power (RMS) 1.2W into 16Ω
Supply Voltage 2.5V to 5.5V
Package QFN16
Operating Temperature -40°C to 85°C

Overall, the TS4984IQTQFN16 from STMicroelectronics is a powerful, efficient, and versatile audio amplifier that is well-suited for today's compact and portable electronic devices, ensuring users can enjoy high-quality sound wherever they go.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess