EN
  • EN
  • DE

TX16R3T+

Part No TX16R3T+
Manufacturer Mini-Circuits
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1101649-TX16R3T+
Categories OEM Parts(T-Z)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TX16R3T+ CAD Model

Description

The TX16R3T+ is a coaxial termination from Mini-Circuits, designed for a broad range of applications requiring precise impedance matching and signal absorption. This termination provides a reliable 50-ohm impedance, crucial for minimizing signal reflections and ensuring accurate measurements in RF and microwave systems. Its robust construction and high-performance characteristics make it suitable for both laboratory and field use.

Applications

  • Test and Measurement: Used in test setups to terminate unused ports on signal generators, spectrum analyzers, and network analyzers.
  • RF and Microwave Systems: Employed in communication systems, radar systems, and satellite communication equipment to prevent signal reflections.
  • Component Characterization: Utilized in characterizing RF and microwave components, ensuring accurate performance analysis.
  • Research and Development: Applied in research labs for various RF and microwave experiments.

Features

  • 50-Ohm Impedance: Precisely matched impedance to minimize signal reflections.
  • DC to 16 GHz Frequency Range: Wide frequency coverage for versatile applications.
  • Low VSWR: Ensures minimal signal reflection and maximum power absorption.
  • SMA Connector: Standard SMA connector for easy integration with various RF equipment.
  • High Power Handling: Capable of handling substantial RF power without degradation.
  • Passivated Stainless Steel Body: Provides excellent durability and corrosion resistance.

Benefits

  • Accurate Measurements: Minimizes signal reflections, ensuring precise and reliable test results.
  • System Stability: Prevents signal reflections that can cause instability and interference in RF and microwave systems.
  • Broadband Performance: Operates effectively across a wide frequency range, accommodating various applications.
  • Easy Integration: Standard SMA connector allows for seamless integration with existing RF equipment.
  • Long-Term Reliability: Robust construction ensures consistent performance over an extended lifespan.

The TX16R3T+ coaxial termination is constructed with a passivated stainless steel body, providing excellent corrosion resistance and ensuring long-term reliability. Its low VSWR and precise 50-ohm impedance make it an essential component for any RF or microwave engineer seeking accurate and dependable signal termination. The maximum input power is 0.5W.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3456 $64.0368
7+ $17.5144 $122.6008
11+ $16.9670 $186.6370
15+ $16.4195 $246.2925
19+ $15.8732 $301.5908
25+ $14.2308 $355.7700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
In Stock: 115 pieces Factory Stock: 115 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess