EN
  • EN
  • DE

XC3042A-6PQ100C

Part No XC3042A-6PQ100C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description XC3042A-6PQ100C Xilinx
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1002621-XC3042A-6PQ100C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3042A-6PQ100C CAD Model

Description

The XC3042A-6PQ100C is a Field-Programmable Gate Array (FPGA) from Xilinx Inc., belonging to the XC3000 series. This series is known for providing flexible and customizable logic solutions for a wide range of digital applications. FPGAs are semiconductor devices containing programmable logic components and interconnects, allowing designers to implement custom digital circuits after manufacturing.

Applications

  • Prototyping
  • Custom Logic Functions
  • Digital Signal Processing (DSP)
  • Telecommunications Equipment
  • Industrial Control Systems
  • Medical Imaging

Features

  • 420 Logic Cells
  • 144 Configurable Logic Blocks (CLBs)
  • 100-Pin PQFP Package
  • User-Programmable Interconnects
  • Static RAM (SRAM) Configuration
  • Operating Voltage: 5V
  • High-Speed Performance

Benefits

  • Flexibility and Customization
  • Fast Prototyping
  • Reduced Time-to-Market
  • Cost-Effective Solution for Low to Medium Volume Production
  • Reconfigurable Logic
  • High-Performance Digital Circuit Implementation

Technical Specifications

The XC3042A-6PQ100C features 420 logic cells organized into 144 Configurable Logic Blocks (CLBs). These CLBs can be programmed to implement a variety of digital logic functions. The FPGA has a 100-pin PQFP package, facilitating easy integration into electronic systems. It utilizes static RAM (SRAM) for configuration, allowing for reprogramming as needed. The device operates at 5V and offers high-speed performance for demanding applications. The programmable interconnects allow for flexible routing of signals between logic blocks. The architecture is designed to optimize performance and resource utilization. It supports various programming languages and tools, enabling designers to create custom digital circuits efficiently. It also features input/output blocks that can be configured for different voltage levels and signal standards.

The XC3042A-6PQ100C is a versatile FPGA suitable for a wide range of digital applications. Its programmable logic and interconnects provide designers with the flexibility to create custom circuits quickly and efficiently. The device's high-performance capabilities and cost-effectiveness make it an ideal choice for prototyping and low to medium volume production.

You May Also Be Interested in

Toshiba Semiconductor and Storage
High Frequency Switching Power Transistors 230V/1A
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us
Mini-Circuits
RF Mixer, 2 to 600 MHz, SMT
Need more? Email Us
Texas Instruments
IC REG CONV DDR 1OUT 24WQFN / series Converter, DDR Voltage Regulator IC 1 Output 24-WQFN (4x4)
Lowest to $4.0118
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.4472
Taiwan Semiconductor
V REG -8V, 7908, TO-220-3; Voltage regulator type: Negative Fixed; Voltage, input max: -10V; Voltage, output max:...
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4515 $70.3545
7+ $19.2423 $134.6961
10+ $18.6410 $186.4100
13+ $18.0396 $234.5148
17+ $17.4383 $296.4511
23+ $15.6343 $359.5889
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 410 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess