EN
  • EN
  • DE

XC3042A-7TQ144C

Part No XC3042A-7TQ144C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412582-XC3042A-7TQ144C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3042A-7TQ144C CAD Model

Description

The XC3042A-7TQ144C is a Field-Programmable Gate Array (FPGA) from Xilinx, part of the XC3000A family. It is designed for applications needing flexible and reconfigurable digital logic. The 'A' in the part number indicates it's an enhanced version of the XC3042, offering improvements in performance and features. This FPGA can be user-programmed to implement custom hardware solutions, providing an alternative to traditional Application-Specific Integrated Circuits (ASICs).

Applications

  • Prototyping and Development: Used for prototyping and developing custom digital circuits.
  • Industrial Automation: Implemented in industrial automation systems for control and monitoring.
  • Telecommunications: Employed in telecommunications equipment for signal processing.
  • Medical Imaging: Integrated into medical imaging devices for image processing and analysis.
  • Automotive Systems: Used in automotive systems for control and sensor processing.

Features

  • Configurable Logic Blocks (CLBs): Contains an array of CLBs that can be programmed to implement a wide range of logic functions.
  • Input/Output Blocks (IOBs): Provides programmable I/O pins for interfacing with external devices.
  • Programmable Interconnect: Features a programmable interconnect matrix for routing signals between CLBs and IOBs.
  • SRAM-Based Configuration: Uses SRAM cells to store the configuration data, allowing for easy reprogramming.
  • 144-Pin TQFP Package: Housed in a 144-pin Thin Quad Flat Pack (TQFP) for surface mount assembly.
  • -7 Speed Grade: Specifies the speed grade of the device, indicating the maximum operating frequency.

Benefits

  • Flexibility: Offers a high degree of flexibility in implementing custom logic circuits.
  • Reprogrammability: Can be easily reprogrammed to adapt to changing design requirements.
  • Faster Time-to-Market: Reduces time-to-market by allowing rapid prototyping and development.
  • Cost-Effectiveness: Provides a cost-effective solution for implementing custom logic.
  • Integration: Enables the integration of multiple logic functions into a single device.

Additional Details

The XC3042A-7TQ144C requires external configuration memory to store the configuration data or bitstream. This data is loaded into the SRAM cells of the FPGA upon power-up, configuring the device for operation. Specific details regarding the number of CLBs, IOBs, and other technical specifications can be found in the Xilinx XC3000A family datasheet. The device is typically programmed using Xilinx's ISE development tools. The power supply requirements are generally around 5V. The 'C' at the end of the part number typically indicates a commercial temperature range.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 197 I/O 381CABGA
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256FTBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess