EN
  • EN
  • DE

XC3064-125PC84C

Part No XC3064-125PC84C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412584-XC3064-125PC84C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3064-125PC84C CAD Model

Description

The XC3064-125PC84C is a Field-Programmable Gate Array (FPGA) from Xilinx, belonging to the XC3000 family. These FPGAs provide a flexible and reprogrammable platform for implementing custom digital logic. The XC3064-125PC84C is designed to be user-programmable, allowing designers to configure the device to meet specific application requirements without the need for custom ASICs.

Applications

  • Prototyping: Used extensively for prototyping custom digital circuits and systems.
  • Custom Logic Implementation: Implements custom logic functions tailored to specific applications.
  • Data Processing: Applied in data processing applications requiring high-speed computation.
  • Control Systems: Employed in embedded control systems for industrial automation and control.
  • Telecommunications: Integrated into telecommunications equipment for signal processing and routing.

Features

  • Configurable Logic Blocks (CLBs): Contains an array of CLBs that can be programmed to implement various logic functions.
  • Input/Output Blocks (IOBs): Provides programmable I/O pins for interfacing with external devices.
  • Programmable Interconnect: Features a programmable interconnect matrix for routing signals between CLBs and IOBs.
  • Static RAM (SRAM) Configuration: Uses SRAM cells to store the configuration data, allowing for easy reprogramming.
  • 84-Pin PLCC Package: Housed in an 84-pin Plastic Leaded Chip Carrier (PLCC) for surface mount assembly.
  • 125 MHz Maximum Frequency: Operates at a maximum frequency of 125 MHz.

Benefits

  • Flexibility: Offers a high degree of flexibility in implementing custom logic functions.
  • Reprogrammability: Can be easily reprogrammed to adapt to changing requirements.
  • Cost-Effectiveness: Provides a cost-effective solution for implementing custom logic compared to traditional ASICs.
  • Time-to-Market: Reduces time-to-market by allowing designers to quickly prototype and implement their designs.
  • Integration: Enables the integration of multiple logic functions into a single device.

Additional Details

The XC3064-125PC84C requires external configuration memory to store the configuration data. Upon power-up, the configuration data is loaded into the SRAM cells of the FPGA, configuring the device. The number of CLBs and IOBs available in the XC3064-125PC84C can be found in the Xilinx datasheet for the XC3000 family. The device is commonly programmed using Xilinx's development tools, which provide a graphical user interface for designing and implementing logic circuits. The power supply voltage required by the XC3064-125PC84C is typically 5V. The 'C' at the end of the part number indicates a commercial temperature range.

You May Also Be Interested in

Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess