EN
  • EN
  • DE

XC3090-70PQ160C

Part No XC3090-70PQ160C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412597-XC3090-70PQ160C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3090-70PQ160C CAD Model

Description

The XC3090-70PQ160C is a Field-Programmable Gate Array (FPGA) from Xilinx, and a part of the XC3000 family. These FPGAs are designed to offer both high performance and great flexibility for implementing various digital logic circuits. The configurable architecture enables designers to implement custom logic circuits utilizing programmable interconnects and Configurable Logic Blocks (CLBs).

Applications:

  • Digital Signal Processing (DSP): Used extensively in applications requiring high-speed data processing, such as audio and video processing and telecommunications.
  • Data Acquisition Systems: Integrated in systems that capture and process data in real-time.
  • Embedded Systems: Serves as a central logic component in various embedded control systems, giving the ability to implement custom hardware accelerators.
  • Communication Systems: Found in communication systems for implementing custom communication protocols and interfaces.
  • Industrial Automation: Utilized within industrial control systems to provide flexible and reconfigurable logic for automation purposes.

Features:

  • Configurable Logic Blocks (CLBs): Act as the fundamental building blocks for implementing both combinational and sequential logic functions.
  • Programmable Interconnect Matrix: Facilitates flexible routing of signals between CLBs and Input/Output Blocks (IOBs).
  • Input/Output Blocks (IOBs): Provides the interface for connecting the FPGA to external devices and peripherals.
  • On-Chip Clock Management: Includes clock dividers, multipliers, and Phase-Locked Loops (PLLs) for generating and managing clock signals.
  • High Density: Offers a considerable number of logic gates and flip-flops, which is crucial for implementing complex designs.

Benefits:

  • Flexibility: Provides the ability to implement custom logic, adapting to evolving design requirements.
  • High Performance: Delivers high-speed operation, essential for demanding applications. The '70' in the name likely refers to the speed grade of the device.
  • Reduced Time-to-Market: Streamlines and accelerates the prototyping and development phases for digital systems.
  • Cost-Effectiveness: Offers a cost-effective solution for implementing complex logic functions, particularly when compared to custom ASICs.
  • Reconfigurability: Allows for reprogramming to implement different functions after deployment, providing adaptability in the face of changing application needs.

Technical Specifications:

The XC3090-70PQ160C typically includes 90 CLBs (Configurable Logic Blocks) and features a speed grade of -70. It comes in a 160-pin Plastic Quad Flatpack (PQFP) package. The 'C' indicates it's rated for the commercial temperature range. The operating voltage is typically 5V. It offers a specific number of I/O pins for external interfacing. Refer to Xilinx's official documentation for the XC3000 series for complete specifications.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256FTBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 197 I/O 381CABGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 73 I/O 100TQFP
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1520 $65.2160
18+ $6.6898 $120.4164
27+ $6.4807 $174.9789
37+ $6.2717 $232.0529
48+ $6.0626 $291.0048
64+ $5.4354 $347.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess