EN
  • EN
  • DE

XC3130A-2VQ64C

Part No XC3130A-2VQ64C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412603-XC3130A-2VQ64C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3130A-2VQ64C CAD Model

Description

The XC3130A-2VQ64C is a Field-Programmable Gate Array (FPGA) from the Xilinx XC3000A family. This FPGA offers a versatile platform for implementing custom digital logic circuits. Its configurable architecture makes it suitable for prototyping, glue logic, and other applications where flexibility and reconfigurability are essential.

Applications

  • Digital Circuit Prototyping: The XC3130A-2VQ64C is ideal for prototyping and validating digital circuit designs before committing to a final hardware implementation.
  • Custom Logic Implementation: It enables the implementation of custom logic functions tailored to specific application needs.
  • Glue Logic Applications: It serves as glue logic to interface between different digital components within a system.
  • Educational Purposes: Utilized in educational environments for teaching digital logic design and FPGA programming.

Features

  • Configurable Logic Blocks (CLBs): Provides configurable logic functions and storage elements.
  • Programmable Interconnect: Features a flexible routing network for connecting CLBs and I/O blocks.
  • Input/Output Blocks (IOBs): Offers an interface between the FPGA and external devices.
  • 64-Pin VQFP Package: The device is packaged in a 64-Pin VQFP (Very thin Quad Flat Pack) package, suitable for surface-mount assembly.
  • -2 Speed Grade: Specifies a particular performance level within the XC3130A family.

Benefits

  • Flexibility and Reconfigurability: Allows designers to modify and update their circuits after initial implementation.
  • Reduced Time-to-Market: Accelerates the development process compared to traditional ASIC design.
  • Cost-Effective Solution: Provides a cost-effective solution for low to medium volume production.
  • In-System Reprogrammability: Enables in-system updates and modifications to the design.

Additional Details

The XC3130A-2VQ64C utilizes SRAM technology for its configuration memory, requiring configuration data to be loaded each time the device is powered up. It supports different configuration modes, including serial and parallel loading. Designers typically use Xilinx's development tools for design entry, simulation, and implementation. It is crucial to refer to the Xilinx documentation for precise specifications regarding timing, power consumption, and configuration procedures. The XC3000A series is a established FPGA family known for its dependable performance in various legacy systems.

You May Also Be Interested in

Altera
IC FPGA 612 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 168 I/O 240QFP
Need more? Email Us
Altera
IC FPGA 102 I/O 144TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 146 I/O 208QFP
Need more? Email Us
Microchip Technology
IC FPGA 244 I/O 484FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1296 CLBS, 333000 GATES
Need more? Email Us
Altera
IC FPGA 188 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 78 I/O 100TQFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess