EN
  • EN
  • DE

XC3190A-3PQ160I/67

Part No XC3190A-3PQ160I/67
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412616-XC3190A-3PQ160I/67
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3190A-3PQ160I/67 CAD Model

Description

The Xilinx XC3190A-3PQ160I/67 is a Field-Programmable Gate Array (FPGA) that belongs to the XC3000 series. The XC3000 family is known for its SRAM-based architecture, providing reprogrammability and flexibility in implementing custom digital circuits. This particular model comes in a 160-pin Plastic Quad Flat Pack (PQFP) package and is designed for industrial temperature range operation, denoted by the 'I' suffix.

Applications

  • Industrial Automation: Control and monitoring of industrial processes in harsh environments.
  • Automotive Systems: Implementation of custom logic in automotive applications.
  • Test and Measurement Equipment: Development of specialized test and measurement instruments.
  • Medical Devices: Control and signal processing in medical equipment.
  • Aerospace and Defense: Implementation of custom logic in aerospace and defense systems.

Features

  • Configurable Logic Blocks (CLBs): Contains an array of CLBs that can be interconnected to implement complex logic functions.
  • Input/Output Blocks (IOBs): Offers programmable I/O pins for interfacing with external devices.
  • Programmable Interconnect: Features a flexible interconnect matrix that allows CLBs and IOBs to be connected in a variety of ways.
  • SRAM Configuration: Configured using static RAM, allowing for fast reprogramming and design iterations.
  • Industrial Temperature Range: Designed to operate reliably over a wide temperature range.
  • 160-Pin PQFP Package: Provides a compact footprint and ease of assembly.

Benefits

  • Flexibility and Reprogrammability: Allows for easy adaptation to changing design requirements and system upgrades.
  • Industrial Temperature Range Operation: Ensures reliable performance in harsh environmental conditions.
  • Faster Time-to-Market: Enables rapid prototyping and implementation of custom logic solutions.
  • Cost-Effectiveness: Provides a cost-effective alternative to custom ASICs for low to medium volume production.
  • Design Security: Configuration data is stored in SRAM, providing a degree of design security.

Additional Details

The XC3190A-3PQ160I/67 operates on a 5V power supply. The '-3' designation signifies a specific speed grade. Configuration is typically performed using a JTAG interface. Refer to Xilinx documentation for detailed specifications, including timing characteristics, power consumption, and configuration guidelines. The '/67' may indicate a specific manufacturing lot or a slight variation in the standard specifications, although specific details are not readily available without access to proprietary Xilinx documentation. It's crucial to consult the device datasheet for precise operating conditions and performance characteristics.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 197 I/O 381CABGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 73 I/O 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.4075 $58.8150
5+ $24.1291 $120.6455
8+ $23.3749 $186.9992
11+ $22.6207 $248.8277
14+ $21.8665 $306.1310
18+ $19.6050 $352.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess