EN
  • EN
  • DE
  • IT

XC3S200A-4FGG320I

Part No XC3S200A-4FGG320I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 248 I/O 320FBGA / FPGA Spartan®-3A Family 200K Gates 4032 Cells 667MHz 90nm Technology 1.2V 320-Pin FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Xilinx Inc.
Series Spartan-3A
Number of LABs/CLBs 448
Number of Logic Elements/Cells 4032
Total RAM Bits 294912
Number of I/O 248
Number of Gates 200000
Operating Supply Voltage 1.14 V ~ 1.26 V
Mounting SMD
Operating Temperature Range -40°C ~ 100°C (TJ)
Package 320-BGA
Manufacturer Package 320-FBGA (19x19)
Win Source Part Number 799681-XC3S200A-4FGG320I
Popularity Medium
Supply and Demand Status Balance
Family Name XC3S200A
Introduction Date December 04, 2006
ECCN 3A991.d
Country of Origin Philippines, Republic of Korea, Taiwan
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian XC3S200A-4FGG320I CAD Model

Description

The Xilinx Spartan-3A XC3S200A-4FGG320I is a field-programmable gate array (FPGA) that offers 248 input/output (I/O) pins, 448 configurable logic blocks (CLBs), 4032 logic elements/cells, and 294912 bits of total random access memory (RAM).

  • Operating Temperature: -40°C to 100°C
  • Package: 320-BGA
  • Mounting: SMT
  • Operating Supply Voltage: 1.14 V to 1.26 V
  • Gates: 200000
  • Manufacturer: Xilinx Inc.
  • Introduction Date: December 04, 2006
  • Estimated EOL Date: 2025
  • Halogen-Free: Yes

You May Also Be Interested in

Amd
FPGA VIRTEX-E FAMILY 186.624K GA / * Field Programmable Gate Array (FPGA) IC
Need more? Email Us
Lattice Semiconductor Corporation
FIELD PROGRAMMABLE GATE ARRAY / * Field Programmable Gate Array (FPGA) IC
Need more? Email Us
Amd
IC FPGA 100 I/O 225CSBGA
Lowest to $21.9091
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 15600 GATES / * Field Programmable Gate Array (FPGA) IC
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES / ORCA?2 Field Programmable Gate Array (FPGA) IC 223 25600 1600 256-BGA
Lowest to $22.3068
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Amd
FPGA, 64 CLBS, 2000 GATES / * Field Programmable Gate Array (FPGA) IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.2388 $80.2388
2+ $77.7314 $155.4628
3+ $75.2239 $225.6717
4+ $72.7164 $290.8656
6+ $65.1941 $391.1646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,999 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess