EN
  • EN
  • DE

XC3S400A-4FG320C

Part No XC3S400A-4FG320C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description FPGA Spartan-3A Family 400K Gates 8064 Cells 667MHz 90nm Technology 1.2V 320-Pin F-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Maximum Operating Temperature 85 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Gates 400000
Number of I/Os 251
Number of Logic Blocks (LABs) 896
Number of Logic Elements/Cells 8064
Number of Pins 320
Operating Supply Voltage 1.2 V
RAM Size 45 kB
RoHS Compliant
Speed Grade 4
Win Source Part Number 1105312-XC3S400A-4FG320C
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3S400A-4FG320C CAD Model

Description

The Xilinx XC3S400A-4FG320C is a member of the Spartan-3A family of Field Programmable Gate Arrays (FPGAs). These FPGAs are designed for cost-sensitive applications that require a balance of performance, features, and low power consumption. The Spartan-3A family builds upon the success of previous Spartan generations, offering improved performance and enhanced features.

Applications

  • Consumer Electronics: Set-top boxes, DVD players, and digital cameras.
  • Industrial Automation: Programmable logic controllers (PLCs), motor control, and sensor interfaces.
  • Automotive Electronics: Body control modules, infotainment systems, and driver assistance systems.
  • Communication Systems: Wireless transceivers, network interface cards (NICs), and data acquisition systems.
  • Medical Devices: Portable diagnostic equipment, patient monitoring systems, and medical imaging devices.

Features

  • 400,000 System Gates: Provides a significant amount of programmable logic for implementing complex designs.
  • Advanced Low-Power Architecture: Minimizes power consumption for battery-powered and energy-efficient applications.
  • Flexible I/O: Supports a wide range of I/O standards and interfaces.
  • Embedded Multipliers: Provides dedicated hardware multipliers for high-speed arithmetic operations.
  • On-Chip Memory: Block RAM provides storage for data and instructions, enabling efficient data processing.
  • Digital Clock Manager (DCM): Allows for flexible clock generation and management.
  • 320-Pin Fine-Pitch Ball Grid Array (FBGA) Package: Provides a high pin count for maximum I/O connectivity in a compact footprint.

Benefits

  • Cost-Effectiveness: Offers a competitive price point for cost-sensitive applications.
  • Low Power Consumption: Reduces power requirements and extends battery life.
  • Design Flexibility: Allows for easy modification and reconfiguration of designs.
  • Fast Time-to-Market: Enables rapid prototyping and development of custom hardware.
  • Performance: Offers a balance of performance and features for a wide range of applications.

Additional Details

The XC3S400A-4FG320C is fabricated using a 90nm process technology. It operates with a core voltage of 1.2V. The “-4” speed grade indicates the relative performance of the device, and the “C” signifies commercial temperature grade. The FG320 package offers a compact footprint and efficient thermal performance. Refer to the Xilinx datasheet for specific details, including the number of logic cells, block RAM size, and I/O counts. The Xilinx ISE or Vivado design suites are used to program and configure these FPGAs.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 206 I/O 256FTBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 80000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 574 I/O 1152FCBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess