EN
  • EN
  • DE

XC4028-2C/HQ240

Part No XC4028-2C/HQ240
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412707-XC4028-2C/HQ240
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4028-2C/HQ240 CAD Model

Description

The Xilinx XC4028-2C/HQ240 is a Field-Programmable Gate Array (FPGA) belonging to the XC4000 family. This FPGA provides reconfigurable logic for various applications and is packaged in a 240-pin HQFP (Heat Sink Quad Flat Pack) package.

Applications:

  • High-Performance Computing: Implementing custom hardware accelerators for computationally intensive tasks.
  • Telecommunications: Implementing custom protocols and interfaces for communication systems.
  • Digital Signal Processing (DSP): Implementing DSP algorithms for audio and video processing.
  • Image Processing: Implementing custom image processing pipelines.
  • Embedded Systems: Implementing control and data processing functions in embedded applications.

Features:

  • Configurable Logic Blocks (CLBs): Programmable logic elements that form the core of the FPGA.
  • Input/Output Blocks (IOBs): Flexible interfaces for connecting to external devices.
  • Programmable Interconnect: A versatile routing network for connecting CLBs and IOBs.
  • On-Chip Memory: Embedded RAM blocks for data storage.
  • HQFP Package: A 240-pin Heat Sink Quad Flat Pack package.

Benefits:

  • Flexibility and Customization: Allows developers to implement custom hardware solutions.
  • Reduced Time-to-Market: Faster prototyping and development compared to ASIC design.
  • High Performance: Supports parallel processing and high-speed operation.
  • Reprogrammability: Enables design changes and updates without hardware modifications.
  • Improved Thermal Performance: The heat sink package allows for better heat dissipation.

Additional Details:

The XC4028-2 indicates a specific speed grade within the XC4000 family. The 'C' denotes the commercial temperature range. The HQ240 package offers enhanced thermal performance compared to standard PQFP packages. Configuration is generally performed via an external PROM or microcontroller. The device is well-suited for applications where high performance and efficient thermal management are critical.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess