EN
  • EN
  • DE

XC4062XLA-08BG560C

Part No XC4062XLA-08BG560C
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description XC4062XLA-08BG560C Xilinx
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1207574-XC4062XLA-08BG560C
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4062XLA-08BG560C CAD Model

Description

The Xilinx XC4062XLA-08BG560C is a Field-Programmable Gate Array (FPGA) belonging to the XC4000XL series. This series is known for its flexibility, allowing designers to implement custom digital circuits and systems. The XC4062XLA-08BG560C offers a balance of logic capacity, performance, and cost, making it suitable for a wide range of applications.

Applications:

  • Telecommunications: Used in networking equipment for signal processing, data routing, and protocol conversion.
  • Industrial Automation: Employed in industrial control systems for real-time data acquisition, motor control, and machine vision.
  • Aerospace and Defense: Integrated into aerospace and defense systems for radar processing, image processing, and secure communication.
  • Medical Imaging: Utilized in medical imaging equipment for image reconstruction, filtering, and analysis.
  • Consumer Electronics: Found in advanced consumer electronics products for custom logic and acceleration of algorithms.

Features:

  • Configurable Logic Blocks (CLBs): Contains an array of configurable logic blocks that can be interconnected to implement complex digital circuits.
  • Input/Output Blocks (IOBs): Provides programmable input/output blocks for interfacing with external devices.
  • Global Routing Resources: Features a hierarchical routing architecture for efficient signal distribution.
  • On-Chip RAM: Includes dedicated block RAM for data storage and buffering.
  • Clock Management: Offers flexible clock management features for generating and distributing clock signals.
  • In-System Programmability: Supports in-system programming, allowing the device to be reprogrammed after it is mounted on a circuit board.

Benefits:

  • Design Flexibility: Allows designers to implement custom digital circuits tailored to specific application requirements.
  • Time-to-Market Reduction: Shortens development cycles by enabling rapid prototyping and design iterations.
  • Performance Optimization: Provides the ability to optimize performance by implementing critical functions in hardware.
  • Cost-Effectiveness: Offers a cost-effective solution for low-to-medium volume production.
  • Adaptability: Enables systems to be adapted to changing requirements through reprogramming.

Additional Details:

The XC4062XLA-08BG560C is typically programmed using hardware description languages (HDLs) such as VHDL or Verilog. It operates within a specific voltage range (e.g., 3.3V or 5V) and offers a wide temperature range suitable for industrial environments. The BG560 package refers to a ball grid array package with 560 pins. The device includes features such as boundary scan testing for improved testability. The '08' indicates the speed grade of the device.

You May Also Be Interested in

VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xicor Inc.
Need more? Email Us
Zarlink
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess