EN
  • EN
  • DE

XC4VFX100-12FFG1152C

Part No XC4VFX100-12FFG1152C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description FPGA Virtex®-4 FX Family 94896 Cells 90nm (CMOS) Technology 1.2V 1152-Pin FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FCBGA
Maximum Operating Temperature 85 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Number of I/Os 576
Number of Logic Blocks (LABs) 10544
Number of Logic Elements/Cells 94896
Number of Pins 1152
Operating Supply Voltage 1.2 V
Radiation Hardening No
RAM Size 846 kB
RoHS Compliant
Speed Grade 12
Win Source Part Number 1027373-XC4VFX100-12FFG1152C
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC4VFX100-12FFG1152C CAD Model

Description

The XC4VFX100-12FFG1152C is a high-performance Virtex-4 FX series Field Programmable Gate Array (FPGA) from Xilinx. This FPGA is designed for demanding applications requiring significant processing power, high-speed connectivity, and advanced features.

Applications

  • Aerospace and Defense: Radar processing, image processing, and high-speed data acquisition systems.
  • Wireless Communications: Baseband processing, software-defined radio (SDR), and channel coding.
  • Wired Communications: High-speed networking equipment, data center switches, and routers.
  • Medical Imaging: Real-time image processing for MRI, CT scans, and ultrasound.
  • Industrial Automation: Machine vision, motor control, and robotics.

Features

  • Logic Cells: Contains a large number of logic cells for implementing complex digital circuits.
  • Memory Resources: Includes embedded block RAM for on-chip data storage and manipulation.
  • DSP Slices: Equipped with dedicated DSP slices for high-performance digital signal processing.
  • PowerPC Processors: Incorporates embedded PowerPC processors for system-level control and processing tasks.
  • High-Speed I/O: Supports a wide range of high-speed I/O standards for connectivity with external devices.
  • Advanced Interconnect: Features a flexible and high-bandwidth interconnect architecture for efficient data routing.
  • Package: Available in a 1152-pin Fine-Pitch Flip-Chip Ball Grid Array (FFG1152) package.

Benefits

  • High Performance: Delivers exceptional performance for demanding applications, thanks to its advanced architecture and high-speed I/O.
  • Flexibility: Offers a high degree of flexibility, allowing designers to implement custom logic circuits and algorithms.
  • Integration: Integrates a wide range of features, including logic cells, memory resources, DSP slices, and PowerPC processors, reducing the need for external components.
  • Power Efficiency: Provides optimized power consumption for power-sensitive applications.
  • Time-to-Market: Enables rapid prototyping and development, reducing time-to-market for new products.

Additional Details

The XC4VFX100-12FFG1152C operates at a high speed grade (-12), ensuring fast and reliable performance. It is fabricated using advanced process technology, providing excellent power efficiency and reliability. The device supports various configuration options, allowing designers to tailor the device to their specific requirements. It is a complex device that can handle a wide range of applications because of its memory, logic capacity, and I/O capabilities.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Actel Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess