EN
  • EN
  • DE

XC4VFX20-10FFG672C-ES4S

Part No XC4VFX20-10FFG672C-ES4S
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1032576-XC4VFX20-10FFG672C-ES4S
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC4VFX20-10FFG672C-ES4S CAD Model

Description

The XC4VFX20-10FFG672C-ES4S is a Virtex-4 FX series Field-Programmable Gate Array (FPGA) from Xilinx. This FPGA is designed for embedded processing and signal processing applications, integrating a PowerPC processor with FPGA fabric. The '10' indicates the speed grade, 'FFG672' refers to the package type (Fine-Pitch Flip-Chip Ball Grid Array with 672 pins), 'C' denotes the commercial temperature range, and 'ES4S' likely indicates an engineering sample or specific silicon revision.

Applications

  • Embedded systems with high-performance processing requirements
  • Software-defined radio (SDR)
  • Image and video processing
  • Aerospace and defense applications
  • Industrial automation

Features

  • Integrated PowerPC 405 processor: Enables embedded processing capabilities.
  • 20,000 logic cells: Provides a significant amount of programmable logic.
  • High-speed serial transceivers: Supports various high-speed communication protocols.
  • Digital Signal Processing (DSP) slices: Dedicated hardware for efficient DSP implementation.
  • Block RAM: On-chip memory blocks for data storage.
  • Clock management: Digital Clock Managers (DCMs) for clock generation and management.
  • FFG672 package: Fine-Pitch Flip-Chip Ball Grid Array with 672 pins.
  • Commercial temperature range: Operates within a standard commercial temperature range.

Benefits

  • High performance: Combines the flexibility of an FPGA with the performance of a PowerPC processor.
  • Integration: Reduces system complexity and board space.
  • Flexibility: Allows for custom hardware acceleration and algorithm implementation.
  • Fast time-to-market: Enables rapid prototyping and development.

Additional Details

The XC4VFX20-10FFG672C-ES4S requires an external configuration memory to store the configuration bitstream. It is programmed using Xilinx's ISE or Vivado development tools. The architecture integrates a PowerPC processor core with the FPGA fabric, allowing designers to partition their designs between software and hardware. Detailed specifications, including timing parameters, power consumption, and pinout information, are available in the Xilinx Virtex-4 FPGA family datasheet. The FPGA is configured by loading a bitstream into the configuration memory. The bitstream defines the interconnections and logic functions within the FPGA and programs the PowerPC processor. Designs are typically created using Hardware Description Languages (HDLs) like VHDL or Verilog for the FPGA portion and C/C++ for the PowerPC processor. The engineering sample designation (ES4S) indicates that the device may have different characteristics than production devices, and designers should carefully review the specifications before using it in a final design. The serial transceivers support protocols such as PCI Express and Gigabit Ethernet.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us
Shindengen
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess