EN
  • EN
  • DE

XC5210-5PQ160I

Part No XC5210-5PQ160I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412778-XC5210-5PQ160I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC5210-5PQ160I CAD Model

Description

The XC5210-5PQ160I is a Field-Programmable Gate Array (FPGA) from the XC5200 series manufactured by Xilinx. This FPGA is designed for a wide range of digital logic applications, offering a flexible and customizable hardware platform. It allows designers to implement complex digital circuits without the long lead times and high costs associated with custom ASICs. The 'PQ160I' designates the package type, pin count and temperature range ('I' often indicates an industrial temperature range).

Applications:

  • Telecommunications equipment: Used in routers, switches, and other network infrastructure devices for high-speed data processing and signal processing.
  • Industrial control systems: Implemented in programmable logic controllers (PLCs) and other automation equipment for real-time control and monitoring, particularly in harsh environments.
  • Medical imaging devices: Utilized in image processing and analysis systems within medical equipment.
  • Aerospace and defense systems: Applied in avionics, radar systems, and communication systems due to their reprogrammability and performance.
  • Automotive Systems: Employed in automotive control units and driver-assistance systems where reliability and temperature tolerance are crucial.

Features:

  • Configurable Logic Blocks (CLBs): Provides a matrix of configurable logic blocks that can be interconnected to implement custom digital circuits.
  • Input/Output Blocks (IOBs): Offers a variety of I/O options to interface with external devices and systems.
  • On-chip routing resources: Includes a network of routing channels and switch matrices to facilitate interconnections between CLBs and IOBs.
  • System-level features: Supports various system-level functions, such as clock management, power management, and configuration management.
  • PQ160 package: A 160-pin Plastic Quad Flat Pack (PQFP) provides a robust package for various applications.
  • Industrial Temperature Range: Operates reliably over a wider temperature range compared to commercial-grade FPGAs.

Benefits:

  • Flexibility: Allows designers to implement custom digital circuits and modify them easily.
  • Reprogrammability: Enables designers to reconfigure the FPGA in the field to adapt to changing requirements.
  • Time-to-market: Reduces the time required to develop and deploy new products.
  • Cost-effectiveness: Provides a cost-effective alternative to custom ASICs for low to medium volume applications.
  • Performance: Delivers high performance for a wide range of digital logic applications.
  • Reliability in Harsh Environments: Designed for reliable operation in industrial and other demanding environments.

Technical Specifications (Typical):

The XC5210 typically offers 10,000 gates of logic, operates at a clock frequency of up to 50 MHz (depending on the speed grade), and supports a variety of I/O standards. It typically operates at a voltage of 5V. Consult the official Xilinx datasheet for the XC5210-5PQ160I for precise specifications.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Actel Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3774 $58.7548
5+ $24.1049 $120.5245
8+ $23.3518 $186.8144
11+ $22.5987 $248.5857
14+ $21.8445 $305.8230
18+ $19.5853 $352.5354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess