EN
  • EN
  • DE

XC5215-5HQ208C

Part No XC5215-5HQ208C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412785-XC5215-5HQ208C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC5215-5HQ208C CAD Model

Description

The XC5215-5HQ208C is a Field-Programmable Gate Array (FPGA) from the XC5200 series manufactured by Xilinx. This FPGA is designed for a wide range of digital logic applications, offering a flexible and customizable hardware platform. It allows designers to implement complex digital circuits without the long lead times and high costs associated with custom ASICs. The 'HQ208C' designates the package type and pin count.

Applications:

  • Telecommunications equipment: Used in routers, switches, and other network infrastructure devices for high-speed data processing and signal processing.
  • Industrial control systems: Implemented in programmable logic controllers (PLCs) and other automation equipment for real-time control and monitoring.
  • Medical imaging devices: Utilized in image processing and analysis systems within medical equipment.
  • Aerospace and defense systems: Applied in avionics, radar systems, and communication systems due to their reprogrammability and performance.
  • High-performance computing: Implemented in custom accelerators and co-processors for computationally intensive tasks.

Features:

  • Configurable Logic Blocks (CLBs): Provides a matrix of configurable logic blocks that can be interconnected to implement custom digital circuits.
  • Input/Output Blocks (IOBs): Offers a variety of I/O options to interface with external devices and systems.
  • On-chip routing resources: Includes a network of routing channels and switch matrices to facilitate interconnections between CLBs and IOBs.
  • System-level features: Supports various system-level functions, such as clock management, power management, and configuration management.
  • HQ208 package: A 208-pin Heat sink Quad Flat Pack (HQFP) provides enhanced thermal performance, suitable for higher-power applications.

Benefits:

  • Flexibility: Allows designers to implement custom digital circuits and modify them easily.
  • Reprogrammability: Enables designers to reconfigure the FPGA in the field to adapt to changing requirements.
  • Time-to-market: Reduces the time required to develop and deploy new products.
  • Cost-effectiveness: Provides a cost-effective alternative to custom ASICs for low to medium volume applications.
  • Performance: Delivers high performance for a wide range of digital logic applications.
  • Improved Thermal Management: The HQFP package helps dissipate heat more effectively.

Technical Specifications (Typical):

The XC5215 typically offers 15,000 gates of logic, operates at a clock frequency of up to 50 MHz (depending on the speed grade), and supports a variety of I/O standards. It typically operates at a voltage of 5V. Consult the official Xilinx datasheet for the XC5215-5HQ208C for precise specifications.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Altera
IC FPGA 338 I/O 484FBGA
Lowest to $93.2331
Microchip Technology
IC FPGA 72 I/O 84PLCC
Need more? Email Us
Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 3T FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 78 I/O 100TQFP
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 476 I/O 1020BGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess